TE Connectivity PCB Headers & Receptacles 102692-4

Description
Body Features Primary Product Color : Black Configuration Features Board-to-Board Configuration : Parallel Number of Positions : 50 Number of Rows : 2 PCB Mount Orientation : Vertical Stackable : No Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 2 Contact Mating Area Length : 5.08 MM  [.2 INCH ] Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .762 MICM  [30 MICIN ] Contact Shape & Form : Square Contact Type : Pin Mating Square Post Dimension : .64 MM  [.025 INCH ] PCB Contact Termination Area Plating Material : Tin-Lead PCB Contact Termination Area Plating Material Thickness (MICIN) : 100 - 200 Dimensions Connector Height : 13.97 MM  [.55 INCH ] PCB Thickness (Recommended) : 1.4 MM  [.055 INCH ] Row-to-Row Spacing : 2.54 MM  [.1 INCH ] Stack Height : 11.43 MM  [.45 INCH ] Electrical Characteristics Dielectric Withstanding Voltage (Max) (VACRMS) : 750 Operating Voltage (VAC) : 250 Termination Resistance (MOHM) : 12 Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Housing Material : Thermoplastic Industry Standards Compatible With Approved Standards Products : UL E28476, CSA LR7189 UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Guide Pins Mating Retention : Without PCB Mount Alignment : Without PCB Mount Retention : With PCB Mount Retention Type : Board Retention Tail Operation/Applicatio n Circuit Application : Signal Solder Process Feature : Board Standoff Packaging Features Packaging Method : Tube Packaging Quantity : 28 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector System : Board-to-Board Header Type : Fully Shrouded PCB Connector Type : PCB Mount Header Termination Features Square Termination Post & Tail Dimension : .64 MM  [.025 INCH ] Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 4.57 MM  [.18 INCH ] Usage Conditions Operating Temperature Range : -65 - 105 DEGC  [-85 - 221 DEGF ]
Request a Quote
Description
Body Features Primary Product Color : Black Configuration Features Board-to-Board Configuration : Parallel Number of Positions : 50 Number of Rows : 2 PCB Mount Orientation : Vertical Stackable : No Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 2 Contact Mating Area Length : 5.08 MM  [.2 INCH ] Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .762 MICM  [30 MICIN ] Contact Shape & Form : Square Contact Type : Pin Mating Square Post Dimension : .64 MM  [.025 INCH ] PCB Contact Termination Area Plating Material : Tin-Lead PCB Contact Termination Area Plating Material Thickness (MICIN) : 100 - 200 Dimensions Connector Height : 13.97 MM  [.55 INCH ] PCB Thickness (Recommended) : 1.4 MM  [.055 INCH ] Row-to-Row Spacing : 2.54 MM  [.1 INCH ] Stack Height : 11.43 MM  [.45 INCH ] Electrical Characteristics Dielectric Withstanding Voltage (Max) (VACRMS) : 750 Operating Voltage (VAC) : 250 Termination Resistance (MOHM) : 12 Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Housing Material : Thermoplastic Industry Standards Compatible With Approved Standards Products : UL E28476, CSA LR7189 UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Guide Pins Mating Retention : Without PCB Mount Alignment : Without PCB Mount Retention : With PCB Mount Retention Type : Board Retention Tail Operation/Applicatio n Circuit Application : Signal Solder Process Feature : Board Standoff Packaging Features Packaging Method : Tube Packaging Quantity : 28 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector System : Board-to-Board Header Type : Fully Shrouded PCB Connector Type : PCB Mount Header Termination Features Square Termination Post & Tail Dimension : .64 MM  [.025 INCH ] Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 4.57 MM  [.18 INCH ] Usage Conditions Operating Temperature Range : -65 - 105 DEGC  [-85 - 221 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PCB Headers & Receptacles - 102692-4 - TE Connectivity
Berwyn, PA, United States
PCB Headers & Receptacles
102692-4
PCB Headers & Receptacles 102692-4
Body Features Primary Product Color : Black Configuration Features Board-to-Board Configuration : Parallel Number of Positions : 50 Number of Rows : 2 PCB Mount Orientation : Vertical Stackable : No Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 2 Contact Mating Area Length : 5.08 MM  [.2 INCH ] Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .762 MICM  [30 MICIN ] Contact Shape & Form : Square Contact Type : Pin Mating Square Post Dimension : .64 MM  [.025 INCH ] PCB Contact Termination Area Plating Material : Tin-Lead PCB Contact Termination Area Plating Material Thickness (MICIN) : 100 - 200 Dimensions Connector Height : 13.97 MM  [.55 INCH ] PCB Thickness (Recommended) : 1.4 MM  [.055 INCH ] Row-to-Row Spacing : 2.54 MM  [.1 INCH ] Stack Height : 11.43 MM  [.45 INCH ] Electrical Characteristics Dielectric Withstanding Voltage (Max) (VACRMS) : 750 Operating Voltage (VAC) : 250 Termination Resistance (MOHM) : 12 Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Housing Material : Thermoplastic Industry Standards Compatible With Approved Standards Products : UL E28476, CSA LR7189 UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Guide Pins Mating Retention : Without PCB Mount Alignment : Without PCB Mount Retention : With PCB Mount Retention Type : Board Retention Tail Operation/Applicatio n Circuit Application : Signal Solder Process Feature : Board Standoff Packaging Features Packaging Method : Tube Packaging Quantity : 28 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector System : Board-to-Board Header Type : Fully Shrouded PCB Connector Type : PCB Mount Header Termination Features Square Termination Post & Tail Dimension : .64 MM  [.025 INCH ] Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 4.57 MM  [.18 INCH ] Usage Conditions Operating Temperature Range : -65 - 105 DEGC  [-85 - 221 DEGF ]

Body Features


  • Primary Product Color : Black

Configuration Features


  • Board-to-Board Configuration : Parallel
  • Number of Positions : 50
  • Number of Rows : 2
  • PCB Mount Orientation : Vertical
  • Stackable : No

Contact Features


  • Contact Base Material : Phosphor Bronze
  • Contact Current Rating (Max) (AMP) : 2
  • Contact Mating Area Length : 5.08 MM  [.2 INCH ]
  • Contact Mating Area Plating Material : Gold (Au)
  • Contact Mating Area Plating Material Thickness : .762 MICM  [30 MICIN ]
  • Contact Shape & Form : Square
  • Contact Type : Pin
  • Mating Square Post Dimension : .64 MM  [.025 INCH ]
  • PCB Contact Termination Area Plating Material : Tin-Lead
  • PCB Contact Termination Area Plating Material Thickness (MICIN) : 100 - 200

Dimensions


  • Connector Height : 13.97 MM  [.55 INCH ]
  • PCB Thickness (Recommended) : 1.4 MM  [.055 INCH ]
  • Row-to-Row Spacing : 2.54 MM  [.1 INCH ]
  • Stack Height : 11.43 MM  [.45 INCH ]

Electrical Characteristics


  • Dielectric Withstanding Voltage (Max) (VACRMS) : 750
  • Operating Voltage (VAC) : 250
  • Termination Resistance (MOHM) : 12

Housing Features


  • Centerline (Pitch) : 2.54 MM  [.1 INCH ]
  • Housing Material : Thermoplastic

Industry Standards


  • Compatible With Approved Standards Products : UL E28476, CSA LR7189
  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Mating Alignment : With
  • Mating Alignment Type : Guide Pins
  • Mating Retention : Without
  • PCB Mount Alignment : Without
  • PCB Mount Retention : With
  • PCB Mount Retention Type : Board Retention Tail

Operation/Application


  • Circuit Application : Signal
  • Solder Process Feature : Board Standoff

Packaging Features


  • Packaging Method : Tube
  • Packaging Quantity : 28

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector Product Type : Connector Assembly
  • Connector System : Board-to-Board
  • Header Type : Fully Shrouded
  • PCB Connector Type : PCB Mount Header

Termination Features


  • Square Termination Post & Tail Dimension : .64 MM  [.025 INCH ]
  • Termination Method to PCB : Through Hole - Solder
  • Termination Post & Tail Length : 4.57 MM  [.18 INCH ]

Usage Conditions


  • Operating Temperature Range : -65 - 105 DEGC  [-85 - 221 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category IC Interconnect Components
Product Number 102692-4
Product Name PCB Headers & Receptacles
Mounting Through-Hole; Board Mount
Voltage Rating 250 volts
Current Rating 2 amps
Dielectric Withstanding Voltage 0.7500 kilovolts
Unlock Full Specs
to access all available technical data

Similar Products

Headers & Wire Housings - 102153-4 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
PCB Connector Headers & Receptacles - 102975-4 - TE Connectivity
Specs
Product Type IC Headers
Mounting Board Mount
Current Rating 3 amps
View Details
2 suppliers
Headers & Wire Housings - 102398-3 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
Headers & Wire Housings - 102142-6 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details