Harwin Plc 10+10 Pos. Male DIL Cable Housing, Latches G125-3042096L4

Description
Male Double Row Crimp Connector Housing with latches - 20 (10+10) contacts. Fitted with copper alloy latches. Use with crimp contacts G125-1010005 (for 26 AWG), G125-1020005 (for 28-32 AWG), or choose from the pre-wired contacts G125-MW series. For complete pin numbering or pin out information, see Component Specification C125XX.
Request a Quote Datasheet
Description
Male Double Row Crimp Connector Housing with latches - 20 (10+10) contacts. Fitted with copper alloy latches. Use with crimp contacts G125-1010005 (for 26 AWG), G125-1020005 (for 28-32 AWG), or choose from the pre-wired contacts G125-MW series. For complete pin numbering or pin out information, see Component Specification C125XX.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
10+10 Pos. Male DIL Cable Housing, Latches - G125-3042096L4 - Harwin Plc
Portsmouth, United Kingdom
10+10 Pos. Male DIL Cable Housing, Latches
G125-3042096L4
10+10 Pos. Male DIL Cable Housing, Latches G125-3042096L4
Male Double Row Crimp Connector Housing with latches - 20 (10+10) contacts. Fitted with copper alloy latches. Use with crimp contacts G125-1010005 (for 26 AWG), G125-1020005 (for 28-32 AWG), or choose from the pre-wired contacts G125-MW series. For complete pin numbering or pin out information, see Component Specification C125XX.
  • Male Double Row Crimp Connector Housing with latches - 20 (10+10) contacts. Fitted with copper alloy latches.
  • Use with crimp contacts G125-1010005 (for 26 AWG), G125-1020005 (for 28-32 AWG), or choose from the pre-wired contacts G125-MW series.
  • For complete pin numbering or pin out information, see Component Specification C125XX.
Supplier's Site Datasheet

Technical Specifications

  Harwin Plc
Product Category IC Interconnect Components
Product Number G125-3042096L4
Product Name 10+10 Pos. Male DIL Cable Housing, Latches
RoHS Compliant RoHS Compliant
Current Rating 2.8 amps
Operating Temperature -65 to 150 C (-85 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

Headers & Wire Housings - B5740-212-F-C-2 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
6+6 Pos. Female DIL Cable Housing, Screw-Lok Reverse Fix Panel Mount - G125-2241296F3 - Harwin Plc
Specs
RoHS Compliant RoHS Compliant
Current Rating 2.8 amps
Operating Temperature -65 to 150 C (-85 to 302 F)
View Details
2 suppliers
Headers & Wire Housings - G125-MH10605L7P - Powell Electronics, Inc.
Specs
Product Type IC Headers
Mounting Through-Hole
View Details
Female Contact with 28 AWG wire, 300mm, double-end - G125-FW20300AAF9400 - Harwin Plc
Specs
Product Type PCB Pins
RoHS Compliant RoHS Compliant
Current Rating 2.8 amps
View Details