Samtec Inc. Board to Board & Mezzanine Connectors MTMS-150-51-T-S-100

Description
.050 x .100 Variable Post Height Micro
Request a Quote
Description
.050 x .100 Variable Post Height Micro
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Samtec MTMS series header features 50 contacts arranged in a single row with a through-hole termination style. It has a pitch spacing of 1.27 mm and is constructed from black liquid crystal polymer for the insulator, with phosphor bronze terminals. The product is available with gold or tin plating over a nickel base, ensuring compatibility with lead-free soldering processes. It operates within a temperature range of -55 °C to +105 °C when using tin plating, and up to +125 °C with gold plating. This header is RoHS compliant and is suitable for board stacking applications. It is important to note that this series is non-standard and non-returnable.

Datasheet Summary
Powered by GS/AI

The Samtec MTMS series header features 50 contacts arranged in a single row with a through-hole termination style. It has a pitch spacing of 1.27 mm and is constructed from black liquid crystal polymer for the insulator, with phosphor bronze terminals. The product is available with gold or tin plating over a nickel base, ensuring compatibility with lead-free soldering processes. It operates within a temperature range of -55 °C to +105 °C when using tin plating, and up to +125 °C with gold plating. This header is RoHS compliant and is suitable for board stacking applications. It is important to note that this series is non-standard and non-returnable.

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Board to Board & Mezzanine Connectors
MTMS-150-51-T-S-100
Board to Board & Mezzanine Connectors MTMS-150-51-T-S-100
.050 x .100 Variable Post Height Micro

.050 x .100 Variable Post Height Micro

Buy Now
Header, 50 Contacts, 1 Row, Through Hole, 1.27 Mm; Connector Systems Samtec - 69X6091 - Newark, An Avnet Company
Chicago, IL, United States
Header, 50 Contacts, 1 Row, Through Hole, 1.27 Mm; Connector Systems Samtec
69X6091
Header, 50 Contacts, 1 Row, Through Hole, 1.27 Mm; Connector Systems Samtec 69X6091
HEADER, 50 Contacts, 1 ROW, Through Hole, 1.27 mm; Connector Systems:Board-to-Boa rd; Pitch Spacing:1.27mm; No. of Rows:1Rows; No. of Contacts:50Contacts; Contact Termination Type:Through Hole; Product Range:MTMS Series RoHS Compliant: Yes

HEADER, 50 Contacts, 1 ROW, Through Hole, 1.27 mm; Connector Systems:Board-to-Board; Pitch Spacing:1.27mm; No. of Rows:1Rows; No. of Contacts:50Contacts; Contact Termination Type:Through Hole; Product Range:MTMS Series RoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
MTMS-150-51-T-S-100
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins MTMS-150-51-T-S-100
CONN HDR .050" 50POS

CONN HDR .050" 50POS

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number MTMS-150-51-T-S-100 69X6091 MTMS-150-51-T-S-100
Product Name Board to Board & Mezzanine Connectors Header, 50 Contacts, 1 Row, Through Hole, 1.27 Mm; Connector Systems Samtec Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
Connector Type Board to Board Connector Board to Board Connector Board to Board Connector; Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Male Pins - 104809-6-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Through Hole
Current Rating 3.0 amps
View Details
5 suppliers
Connector - Right Angle Spring Pogo Pins -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details