TE Connectivity Headers, Male Pins 104809-6

Description
"Connector Header Through Hole 7 position 0.100"" (2.54mm)"
Request a Quote Datasheet
Description
"Connector Header Through Hole 7 position 0.100"" (2.54mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Male Pins - 104809-6-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
104809-6-ND
Headers, Male Pins 104809-6-ND
"Connector Header Through Hole 7 position 0.100"" (2.54mm)"

"Connector Header Through Hole 7 position 0.100"" (2.54mm)"

Buy Now Datasheet
Singapore, Singapore
3A Electronic Connector
316-104809-6
3A Electronic Connector 316-104809-6
7 Pos 2.54mm Shrouded Header, Male, Gold, 3A, Thru-Hole Product overview: 104809-6 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 3A, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-104809-6 can be used for catalog matching and distributor lookup.

7 Pos 2.54mm Shrouded Header, Male, Gold, 3A, Thru-Hole Product overview: 104809-6 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 3A, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-104809-6 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Rectangular Connectors - 104809-6 - 853659-104809-6 - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - 104809-6
853659-104809-6
Rectangular Connectors - 104809-6 853659-104809-6
Manufacturer: TE Connectivity Win Source Part Number: 853659-104809-6 Series: AMPMODU MTE Features: Connector Header position Package: Tube Family Name: 104809 Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Limited Quantity per package: 1872 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 17 Weeks REACH Status: REACH Affected HTSUS: 8536.69.4040

Manufacturer: TE Connectivity
Win Source Part Number: 853659-104809-6
Series: AMPMODU MTE
Features: Connector Header position
Package: Tube
Family Name: 104809
Categories: Connectors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Limited
Quantity per package: 1872
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 17 Weeks
REACH Status: REACH Affected
HTSUS: 8536.69.4040

Buy Now
07 Mte Hdr Srst Latch W/hldwn Rohs Compliant Amp - Te Connectivity - 73C3287 - Newark, An Avnet Company
Chicago, IL, United States
07 Mte Hdr Srst Latch W/hldwn Rohs Compliant Amp - Te Connectivity
73C3287
07 Mte Hdr Srst Latch W/hldwn Rohs Compliant Amp - Te Connectivity 73C3287
07 MTE HDR SRST LATCH W/HLDWN ROHS COMPLIANT: NO

07 MTE HDR SRST LATCH W/HLDWN ROHS COMPLIANT: NO

Supplier's Site Datasheet
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins - 104809-6 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
104809-6
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins 104809-6
CONN HEADER VERT 7POS 2.54MM

CONN HEADER VERT 7POS 2.54MM

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 104809-6-ND 316-104809-6 853659-104809-6 73C3287 104809-6
Product Name Headers, Male Pins 3A Electronic Connector Rectangular Connectors - 104809-6 07 Mte Hdr Srst Latch W/hldwn Rohs Compliant Amp - Te Connectivity Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
Connector Type Header Connector; Header Rectangular Connectors, Heavy Duty Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector
Mounting Through Hole Through Hole
Current Rating 3.0 amps 3.0 amps 3.0 amps
Unlock Full Specs
to access all available technical data