Samtec Inc. Board to Board & Mezzanine Connectors MTMS-118-02-G-S-100

Description
.050 x .100 Variable Post Height Micro
Request a Quote
Description
.050 x .100 Variable Post Height Micro
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Header, 18 Contacts, 1 Row, Through Hole, 1.27 mm from Samtec is designed for board-to-board applications. It features a single row configuration with a pitch spacing of 1.27 mm. The insulator material is black liquid crystal polymer, while the terminal material is phosphor bronze, available with either gold or tin plating over nickel. This product operates within a temperature range of -55 °C to +105 °C with tin plating and -55 °C to +125 °C with gold plating. It is RoHS compliant and lead-free solderable. The tail diameter is 0.020 inches (0.51 mm), and the connector is suitable for applications requiring a compact design. This series is non-standard and non-returnable, and customer-specific requirements must be approved by Samtec.

Datasheet Summary
Powered by GS/AI

The Header, 18 Contacts, 1 Row, Through Hole, 1.27 mm from Samtec is designed for board-to-board applications. It features a single row configuration with a pitch spacing of 1.27 mm. The insulator material is black liquid crystal polymer, while the terminal material is phosphor bronze, available with either gold or tin plating over nickel. This product operates within a temperature range of -55 °C to +105 °C with tin plating and -55 °C to +125 °C with gold plating. It is RoHS compliant and lead-free solderable. The tail diameter is 0.020 inches (0.51 mm), and the connector is suitable for applications requiring a compact design. This series is non-standard and non-returnable, and customer-specific requirements must be approved by Samtec.

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Board to Board & Mezzanine Connectors
MTMS-118-02-G-S-100
Board to Board & Mezzanine Connectors MTMS-118-02-G-S-100
.050 x .100 Variable Post Height Micro

.050 x .100 Variable Post Height Micro

Buy Now
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
MTMS-118-02-G-S-100
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins MTMS-118-02-G-S-100
CONN HDR .050" 18POS

CONN HDR .050" 18POS

Supplier's Site
Header, 18 Contacts, 1 Row, Through Hole, 1.27 Mm; Connector Systems Samtec - 69X1201 - Newark, An Avnet Company
Chicago, IL, United States
Header, 18 Contacts, 1 Row, Through Hole, 1.27 Mm; Connector Systems Samtec
69X1201
Header, 18 Contacts, 1 Row, Through Hole, 1.27 Mm; Connector Systems Samtec 69X1201
HEADER, 18 Contacts, 1 ROW, Through Hole, 1.27 mm; Connector Systems:Board-to-Boa rd; Pitch Spacing:1.27mm; No. of Rows:1Rows; No. of Contacts:18Contacts; Contact Termination Type:Through Hole; Product Range:MTMS Series RoHS Compliant: Yes

HEADER, 18 Contacts, 1 ROW, Through Hole, 1.27 mm; Connector Systems:Board-to-Board; Pitch Spacing:1.27mm; No. of Rows:1Rows; No. of Contacts:18Contacts; Contact Termination Type:Through Hole; Product Range:MTMS Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number MTMS-118-02-G-S-100 MTMS-118-02-G-S-100 69X1201
Product Name Board to Board & Mezzanine Connectors Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins Header, 18 Contacts, 1 Row, Through Hole, 1.27 Mm; Connector Systems Samtec
Connector Type Board to Board Connector Board to Board Connector; Rectangular Connectors, Heavy Duty Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Outer square plug adapter 3/8
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
PCB Headers - 1731046 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type Board to Board Connector; Wire to Board Connector
Geometry Straight; Straight
Termination Solder
View Details
DDB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
View Details