Samtec Inc. Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins MTMM-104-09-L-D-355

Description
CONN HDR 2.00 8POS
Description
CONN HDR 2.00 8POS
Datasheet
Datasheet Summary
Powered by GS/AI

The Header, 2 Mm, Through Hole, 8 Contacts (part number 40AC3285) is a connector system designed for board-to-board applications. It features a pitch spacing of 2 mm and consists of 8 contacts arranged in 2 rows. The connector is through-hole mounted, ensuring secure attachment to the PCB. The insulator is made from LCP material with a UL 94 VO rating, and the terminal is constructed from phosphor bronze. Various plating options are available, including selective gold and matte tin, which can affect the connector's performance and compatibility with different applications. The product is RoHS compliant, making it suitable for environmentally conscious designs. Maximum allowable bow after assembly is specified at 0.005 inches, and the minimum pushout force is 1 lb, indicating robust mechanical performance. This connector is part of the MTMM series, which is known for its reliability in electronic connections.

Datasheet Summary
Powered by GS/AI

The Header, 2 Mm, Through Hole, 8 Contacts (part number 40AC3285) is a connector system designed for board-to-board applications. It features a pitch spacing of 2 mm and consists of 8 contacts arranged in 2 rows. The connector is through-hole mounted, ensuring secure attachment to the PCB. The insulator is made from LCP material with a UL 94 VO rating, and the terminal is constructed from phosphor bronze. Various plating options are available, including selective gold and matte tin, which can affect the connector's performance and compatibility with different applications. The product is RoHS compliant, making it suitable for environmentally conscious designs. Maximum allowable bow after assembly is specified at 0.005 inches, and the minimum pushout force is 1 lb, indicating robust mechanical performance. This connector is part of the MTMM series, which is known for its reliability in electronic connections.

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
MTMM-104-09-L-D-355
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins MTMM-104-09-L-D-355
CONN HDR 2.00 8POS

CONN HDR 2.00 8POS

Supplier's Site
Header, 2 Mm, Through Hole, 8 Contacts; Connector Systems Samtec - 40AC3285 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2 Mm, Through Hole, 8 Contacts; Connector Systems Samtec
40AC3285
Header, 2 Mm, Through Hole, 8 Contacts; Connector Systems Samtec 40AC3285
HEADER, 2 MM, THROUGH HOLE, 8 CONTACTS; Connector Systems:Board-to-Boa rd; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:8Contacts; Contact Termination Type:Through Hole; Product Range:MTMM Series; Connector Shroud:Unshrouded RoHS Compliant: Yes

HEADER, 2 MM, THROUGH HOLE, 8 CONTACTS; Connector Systems:Board-to-Board; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:8Contacts; Contact Termination Type:Through Hole; Product Range:MTMM Series; Connector Shroud:Unshrouded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number MTMM-104-09-L-D-355 40AC3285
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins Header, 2 Mm, Through Hole, 8 Contacts; Connector Systems Samtec
Connector Type Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm N Connector, N Inline Jack - 190324 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Termination Crimp
Coupling Threaded
View Details
Connector - 8 Pin Right Angle Pogo Pin -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details
Rectangular Connector Accessories - 1734-1010-058-1206-ND - DigiKey
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Cable Connectors - NCN-MB-086-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
View Details