The RJ45 shielded plug connector, part number 111112, is designed for Category 8.1, 40 GBase-T applications with ANSI/TIA/EIA 568B pin-out termination, accommodating conductors with insulation OD from 0.039" to 0.063". It features a zinc diecast housing, phosphor bronze IDC contacts with tin finish, and brass shield contacts with nickel plating. The connector supports 1.0 Amps at 30 VAC/42 VDC, with a maximum contact resistance of 20 milliOhms. It operates from -40°C to +85°C, withstands 750 insertion/extraction
As are all PIC connectors, the RJ45 connectors for high-speed data communication cables are constructed to improve termination, installation, maintenance and reliability.PIC's special RJ45 connectors are designed to accept the larger diameter of foam-insulated conductors without special treatment, such as compressing or skinning, saving time and making more reliable connections.
| PIC Wire & Cable | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 111112 |
| Product Name | RJ45 For 4 Pair Cables Plug w/Clamp Nut Strain Relief (Cat 8-568B Only) |
| Connector Type | Modular Connector and RJ Connector |