Win Source Part Number: 1037283-MTLW-115-22-
Category: Connectors, Interconnects>Rectan
Series: Flex Stack, MTLW
Number of Positions: 30
Connector Type: Header
Contact Type: Male Pin
Number of Positions Loaded: All
Number of Rows: 2
Termination: Solder
Fastening Type: Push-Pull
Package: Bulk
Contact Material: Phosphor Bronze
Material Flammability Rating: UL94 V-0
Standard Package: 1
Insulation Material: Liquid Crystal Polymer (LCP)
Style: Board to Board or Cable
Pitch - Mating: 0.100" (2.54mm)
Contact Finish - Mating: Gold
Contact Finish Thickness - Mating: 30.0µin (0.76µm)
Contact Finish - Post: Tin
Insulation Color: Black
Mounting Type: Through Hole
Shrouding: Unshrouded
Row Spacing - Mating: 0.100" (2.54mm)
Contact Length - Post: 0.460" (11.68mm)
Overall Contact Length: 0.630" (16.00mm)
Insulation Height: 0.060" (1.52mm)
Contact Shape: Square
Temperature Range - Operating: -55°C ~ 125°C
Contact Length - Mating: 0.110" (2.79mm)
Alternative Parts (Cross-Reference): 90131-0775; 90122-0775; 1-746610-7; 5102159-7; 5102321-7; TSW-115-07-G-D;
ECCN: EAR99
Fake Threat In the Open Market: 51 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 5.2A per Contact
HTSUS: 8536.69.4040
Mfr: Samtec Inc.
Base Product Number: MTLW-115
| Win Source Electronics | |
|---|---|
| Product Category | IC Interconnect Components |
| Product Number | 1037283-MTLW-115-22-S-D-110 |
| Product Name | Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins |
| Product Type | IC Headers |
| Mounting | Through-Hole; Through Hole |
| Current Rating | 5.2 amps |