Keystone Electronics Corp. 6 Tabs Quick Fit Header 7816

Description
Part Number: 7816 Material: Brass Mounting: THM Number of Tabs: 6 Orientation: Vertical Tab Size: .250 [6.4] x .032 [.81] Terminal Style: Headers Terminal Type: Quick-Fit MALE QUICK FIT -HEADER ASSMBLY
Request a Quote
Description
Part Number: 7816 Material: Brass Mounting: THM Number of Tabs: 6 Orientation: Vertical Tab Size: .250 [6.4] x .032 [.81] Terminal Style: Headers Terminal Type: Quick-Fit MALE QUICK FIT -HEADER ASSMBLY
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

7816 is a vertical, 6-tab quick-fit header assembly with brass tabs, designed for rugged multi-insertion applications and wave soldering. The insulator is thermoplastic rated UL 94V-0, with a current rating of 15 amps at 500V AC and an operating temperature range of -50°C to +145°C. The tab dimensions are 0.250 inch (6.4 mm) wide and 0.032 inch (0.81 mm) thick. The assembly dimensions are 1.162 inches (29.5 mm) in length and 0.591 inch (15.0 mm) in width. Terminal alignment and retention are maintained for reliable connections.

Datasheet Summary
Powered by GS/AI

7816 is a vertical, 6-tab quick-fit header assembly with brass tabs, designed for rugged multi-insertion applications and wave soldering. The insulator is thermoplastic rated UL 94V-0, with a current rating of 15 amps at 500V AC and an operating temperature range of -50°C to +145°C. The tab dimensions are 0.250 inch (6.4 mm) wide and 0.032 inch (0.81 mm) thick. The assembly dimensions are 1.162 inches (29.5 mm) in length and 0.591 inch (15.0 mm) in width. Terminal alignment and retention are maintained for reliable connections.

Suppliers

Company
Product
Description
Supplier Links
6 Tabs Quick Fit Header - 7816 - Keystone Electronics Corp.
New Hyde Park, NY, USA
6 Tabs Quick Fit Header
7816
6 Tabs Quick Fit Header 7816
Part Number: 7816 Material: Brass Mounting: THM Number of Tabs: 6 Orientation: Vertical Tab Size: .250 [6.4] x .032 [.81] Terminal Style: Headers Terminal Type: Quick-Fit MALE QUICK FIT -HEADER ASSMBLY

Part Number: 7816

  • Material: Brass
  • Mounting: THM
  • Number of Tabs: 6
  • Orientation: Vertical
  • Tab Size: .250 [6.4] x .032 [.81]
  • Terminal Style: Headers
  • Terminal Type: Quick-Fit

MALE QUICK FIT -HEADER ASSMBLY

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp.
Product Category IC Interconnect Components
Product Number 7816
Product Name 6 Tabs Quick Fit Header
Product Type IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

Shorting Plug .200
Keystone Electronics Corp.
Specs
RoHS Compliant RoHS Compliant
Contact Plating Gold; Gold Plate
View Details
PTFE Insulated Pin to Pin Feed Thru Terminal - 11154 - Keystone Electronics Corp.
Specs
Product Type PCB Pins
Voltage Rating 2 volts
View Details
PTFE Insulated Terminal Pin - 11067 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Product Type PCB Pins
Voltage Rating 2 volts
View Details
PTFE Insulated Split Fork to Turret Terminal - 11116 - Keystone Electronics Corp.
Specs
Product Type PCB Pins
Voltage Rating 2 volts
View Details