Samtec Inc. Terminals MTLW-111-08-G-D-340

Description
.100 Low Profile Variable Post Height T
Request a Quote Datasheet
Description
.100 Low Profile Variable Post Height T
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
.100 Low Profile Variable Post Height T

.100 Low Profile Variable Post Height T

Buy Now
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
MTLW-111-08-G-D-340
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins MTLW-111-08-G-D-340
CONN HEADER VERT 22POS 2.54MM

CONN HEADER VERT 22POS 2.54MM

Supplier's Site
Header, 2.54 Mm, Through Hole, 22 Contacts; Connector Systems Samtec - 18P9400 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2.54 Mm, Through Hole, 22 Contacts; Connector Systems Samtec
18P9400
Header, 2.54 Mm, Through Hole, 22 Contacts; Connector Systems Samtec 18P9400
HEADER, 2.54 MM, THROUGH HOLE, 22 CONTACTS; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:22Contacts; Contact Termination Type:Through Hole; Product Range:MTLW Series RoHS Compliant: Yes

HEADER, 2.54 MM, THROUGH HOLE, 22 CONTACTS; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:22Contacts; Contact Termination Type:Through Hole; Product Range:MTLW Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number MTLW-111-08-G-D-340 MTLW-111-08-G-D-340 18P9400
Product Name Terminals Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins Header, 2.54 Mm, Through Hole, 22 Contacts; Connector Systems Samtec
Connector Type Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Disctete Wired Micro-D Connectors -  - Omnetics Connector Corporation
Omnetics Connector Corporation
Specs
Connector Type Micro Connector and Nano Connector; Military Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector
Gender Female / Jack
Geometry Right Angle
View Details
50 Ohm BNC 90° Plug - 150513 - PIC Wire & Cable
Specs
Geometry Right Angle
View Details
Power Entry Modules (PEM) - 486-3-109-559-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 4.0 amps
View Details
2 suppliers