The PIC Wire & Cable 150513 is a 50-ohm BNC 90-degree plug connector for UH67163, designed for coaxial cable termination with solder-only installation. The connector has a brass body and ferrule, beryllium copper center and outer contacts, and a brass cable contact, with dielectric TFE fluorocarbon insulation. It operates from 0 to 4 GHz with a maximum insertion loss of 0.34 dB at 4 GHz, supports up to 500 V(rms) operating voltage and 1500 V(rms) dielectric withstand voltage, and maintains insulation resistance of at least 5000 megohms. The temperature range is -65°C to +165°C. The part weighs 0.92 ounces (26.08 grams) and is RoHS compliant. The body and ferrule have a nickel finish, while the center contact is gold-plated. A 1.5-inch Raychem ATUM heat shrink tube is provided for strain relief and moisture protection.
PIC Wire & Cable has an extensive line of high-quality 50-ohm coax connectors and contacts for its cable offering, including TNC, BNC, N, HN, C, SMA, ARINC, M39029 and D-Sub connectors. In addition, PIC has many innovative connectors that improve termination, installation, maintenance and reliability. To ensure proper field installation, termination instructions and crimp die sets are available for most connectors.
| PIC Wire & Cable | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 150513 |
| Product Name | 50 Ohm BNC 90° Plug |
| Geometry | Right Angle |