Samtec Inc. Terminals MTLW-108-07-T-S-020

Description
.100 Low Profile Variable Post Height T
Request a Quote
Description
.100 Low Profile Variable Post Height T
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Header, 2.54 mm, Through Hole, 8 Contacts (part number 40AC2627) is a low-profile connector designed for board-to-board applications. It features a pitch spacing of 2.54 mm and is part of the MTLW series, which allows for modified post heights to accommodate various assembly needs. The header is constructed with high-quality phosphor bronze terminals and is available with different plating options, including gold and tin. It has a current rating of 5.2 A per pin when two pins are powered and operates within a temperature range of -55 °C to +125 °C, depending on the plating. The product is RoHS compliant and lead-free solderable, making it suitable for modern electronic applications.

Datasheet Summary
Powered by GS/AI

The Header, 2.54 mm, Through Hole, 8 Contacts (part number 40AC2627) is a low-profile connector designed for board-to-board applications. It features a pitch spacing of 2.54 mm and is part of the MTLW series, which allows for modified post heights to accommodate various assembly needs. The header is constructed with high-quality phosphor bronze terminals and is available with different plating options, including gold and tin. It has a current rating of 5.2 A per pin when two pins are powered and operates within a temperature range of -55 °C to +125 °C, depending on the plating. The product is RoHS compliant and lead-free solderable, making it suitable for modern electronic applications.

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
.100 Low Profile Variable Post Height T

.100 Low Profile Variable Post Height T

Buy Now
Header, 2.54 Mm, Through Hole, 8 Contacts; Connector Systems Samtec - 40AC2627 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2.54 Mm, Through Hole, 8 Contacts; Connector Systems Samtec
40AC2627
Header, 2.54 Mm, Through Hole, 8 Contacts; Connector Systems Samtec 40AC2627
HEADER, 2.54 MM, THROUGH HOLE, 8 CONTACTS; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:8Contacts; Contact Termination Type:Through Hole; Product Range:MTLW Series RoHS Compliant: Yes

HEADER, 2.54 MM, THROUGH HOLE, 8 CONTACTS; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:8Contacts; Contact Termination Type:Through Hole; Product Range:MTLW Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number MTLW-108-07-T-S-020 40AC2627
Product Name Terminals Header, 2.54 Mm, Through Hole, 8 Contacts; Connector Systems Samtec
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Locking Plug, 15 Amp 125 Volt L5-15R Yellow with Green Neon Light - L0515C1 - Suzhou Ele Mfg Co., Ltd.
Specs
Voltage Rating 125 volts
Current Rating 15.0 amps
View Details
PCI Express - 10018783-00113TLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
3 suppliers
128 Position Hermetic Bulkhead Connector - 24060 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 22 AWG
View Details
Standard Edge Connectors - 1-100317-5 - TE Connectivity
Specs
Connector Type Board to Board Connector
Termination Solder Eyelet
Mounting Board Mount
View Details
3 suppliers