Samtec Inc. Cables, Wires Fiber Optic Cables - MPCC-2-16-2-L-64-118.0-S MPCC-2-16-2-L-64-118.0-S

Description
Manufacturer: Samtec Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1007197-MPCC-2-16-2- L-64-118.0-S Categories: Cables, Wires Fiber Optic Cables Popularity: Low Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Shortage
Request a Quote
Description
Manufacturer: Samtec Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1007197-MPCC-2-16-2- L-64-118.0-S Categories: Cables, Wires Fiber Optic Cables Popularity: Low Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Shortage
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Cables, Wires Fiber Optic Cables - MPCC-2-16-2-L-64-118.0-S - MPCC-2-16-2-L-64-118.0-S - Win Source Electronics
Laguna Hills, CA, United States
Cables, Wires Fiber Optic Cables - MPCC-2-16-2-L-64-118.0-S
MPCC-2-16-2-L-64-118.0-S
Cables, Wires Fiber Optic Cables - MPCC-2-16-2-L-64-118.0-S MPCC-2-16-2-L-64-118.0-S
Manufacturer: Samtec Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1007197-MPCC-2-16-2- L-64-118.0-S Categories: Cables, Wires Fiber Optic Cables Popularity: Low Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Shortage

Manufacturer: Samtec Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1007197-MPCC-2-16-2-L-64-118.0-S
Categories: Cables, Wires Fiber Optic Cables
Popularity: Low
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Shortage

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Fiber Optic Cables
Product Number MPCC-2-16-2-L-64-118.0-S
Product Name Cables, Wires Fiber Optic Cables - MPCC-2-16-2-L-64-118.0-S
Unlock Full Specs
to access all available technical data

Similar Products

Fiber Optic Retractile Cord - 116 - BRIM Electronics, Inc.
Specs
Cable Type Simplex; Duplex (optional feature)
Fiber Mode SingleMode
Core Size 900 µm (35.43 mils)
View Details
Fiber Optic Cable - 5202 - S.I. Tech, Inc.
Specs
Cable Type Duplex; Multifiber (optional feature)
Fiber Mode Multimode
Number of Fibers 2
View Details
Optical waveguide Cables and Wires -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Cable Diameter 6 mm (0.2362 inch)
Bending Radius 80 mm (3.15 inch)
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
100GbE, QSFP28 ACTIVE OPTICAL CABLE - FOQQD33P00012 - Amphenol Communications Solutions
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
View Details