Samtec Inc. Cables, Wires Fiber Optic Cables - MMTD-05-22-F-12.00-S MMTD-05-22-F-12.00-S

Description
Manufacturer: Samtec Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 986834-MMTD-05-22-F- 12.00-S Connector Type: Wire Mounting: SMD (SMT) Categories: Cables, Wires Fiber Optic Cables Case / Package: 100 Popularity: Low Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Shortage RoHS: Non-Compliant
Request a Quote
Description
Manufacturer: Samtec Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 986834-MMTD-05-22-F- 12.00-S Connector Type: Wire Mounting: SMD (SMT) Categories: Cables, Wires Fiber Optic Cables Case / Package: 100 Popularity: Low Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Shortage RoHS: Non-Compliant
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Cables, Wires Fiber Optic Cables - MMTD-05-22-F-12.00-S - MMTD-05-22-F-12.00-S - Win Source Electronics
Laguna Hills, CA, United States
Cables, Wires Fiber Optic Cables - MMTD-05-22-F-12.00-S
MMTD-05-22-F-12.00-S
Cables, Wires Fiber Optic Cables - MMTD-05-22-F-12.00-S MMTD-05-22-F-12.00-S
Manufacturer: Samtec Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 986834-MMTD-05-22-F- 12.00-S Connector Type: Wire Mounting: SMD (SMT) Categories: Cables, Wires Fiber Optic Cables Case / Package: 100 Popularity: Low Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Shortage RoHS: Non-Compliant

Manufacturer: Samtec Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 986834-MMTD-05-22-F-12.00-S
Connector Type: Wire
Mounting: SMD (SMT)
Categories: Cables, Wires Fiber Optic Cables
Case / Package: 100
Popularity: Low
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Shortage
RoHS: Non-Compliant

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Fiber Optic Cables
Product Number MMTD-05-22-F-12.00-S
Product Name Cables, Wires Fiber Optic Cables - MMTD-05-22-F-12.00-S
Unlock Full Specs
to access all available technical data

Similar Products

Fiber Patch Cord, Singlemode, F-SC-C, 320-430 nm, 2 m, FC/APC - F-SM-300-SC-C-2FCA - Newport MKS
Specs
Fiber Mode SingleMode
Connector Type FC/APC Narrow Key
Cable Diameter 2.5 mm (0.0984 inch)
View Details
Fiber Optic Retractile Cord - 116 - BRIM Electronics, Inc.
Specs
Cable Type Simplex; Duplex (optional feature)
Fiber Mode SingleMode
Core Size 900 µm (35.43 mils)
View Details
Optical waveguide Cables and Wires -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Cable Diameter 6 mm (0.2362 inch)
Bending Radius 80 mm (3.15 inch)
Operating Temperature 0 to 70 C (32 to 158 F)
View Details