Samtec Inc. Cables, Wires Fiber Optic Cables - MMSS-02-20C-L-22.00-S-K MMSS-02-20C-L-22.00-S-K

Description
Manufacturer: Samtec Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1052268-MMSS-02-20C- L-22.00-S-K Categories: Cables, Wires Fiber Optic Cables Popularity: Low Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Shortage
Request a Quote
Description
Manufacturer: Samtec Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1052268-MMSS-02-20C- L-22.00-S-K Categories: Cables, Wires Fiber Optic Cables Popularity: Low Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Shortage
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Cables, Wires Fiber Optic Cables - MMSS-02-20C-L-22.00-S-K - MMSS-02-20C-L-22.00-S-K - Win Source Electronics
Laguna Hills, CA, United States
Cables, Wires Fiber Optic Cables - MMSS-02-20C-L-22.00-S-K
MMSS-02-20C-L-22.00-S-K
Cables, Wires Fiber Optic Cables - MMSS-02-20C-L-22.00-S-K MMSS-02-20C-L-22.00-S-K
Manufacturer: Samtec Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1052268-MMSS-02-20C- L-22.00-S-K Categories: Cables, Wires Fiber Optic Cables Popularity: Low Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Shortage

Manufacturer: Samtec Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1052268-MMSS-02-20C-L-22.00-S-K
Categories: Cables, Wires Fiber Optic Cables
Popularity: Low
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Shortage

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Fiber Optic Cables
Product Number MMSS-02-20C-L-22.00-S-K
Product Name Cables, Wires Fiber Optic Cables - MMSS-02-20C-L-22.00-S-K
Unlock Full Specs
to access all available technical data

Similar Products

100GbE, QSFP28 ACTIVE OPTICAL CABLE - FOQQD33P00003 - Amphenol Communications Solutions
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Fiber-optic cable - SOOC-DS-P-M3-2-R10-S4 - Festo Corporation
Specs
Core Size 1250 µm (49.21 mils)
Bending Radius 10 mm (0.3937 inch)
Operating Temperature -55 to 70 C (-67 to 158 F)
View Details
Optical Fiber, Singlemode, Bend Insensitive, 1550 nm, Pure Silica Core - F-SM1500SC-7/125 - Newport MKS
Specs
Fiber Mode SingleMode
Wavelength 1550 nm (15500 Å)
Numerical Aperture 0.1700
View Details
Fiber Optic Cable - 7201 - S.I. Tech, Inc.
Specs
Cable Type Simplex; Multifiber (optional feature)
Fiber Mode Multimode
Number of Fibers 1
View Details