Samtec Inc. Cables, Wires Fiber Optic Cables - MMSDT-05-24-L-06.00-S-K MMSDT-05-24-L-06.00-S-K

Description
Manufacturer: Samtec Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 969636-MMSDT-05-24-L -06.00-S-K Packaging: Bulk Color: Black Connector Type: Discrete Wire Termination: Crimp Gender: Female Cable Length: 152 mm Number of Pins: 10 Categories: Cables, Wires Fiber Optic Cables Popularity: Low Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Shortage RoHS: Compliant Radiation Hardening: No Wire/Cable Type: Discrete
Request a Quote
Description
Manufacturer: Samtec Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 969636-MMSDT-05-24-L -06.00-S-K Packaging: Bulk Color: Black Connector Type: Discrete Wire Termination: Crimp Gender: Female Cable Length: 152 mm Number of Pins: 10 Categories: Cables, Wires Fiber Optic Cables Popularity: Low Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Shortage RoHS: Compliant Radiation Hardening: No Wire/Cable Type: Discrete
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Cables, Wires Fiber Optic Cables - MMSDT-05-24-L-06.00-S-K - MMSDT-05-24-L-06.00-S-K - Win Source Electronics
Laguna Hills, CA, United States
Cables, Wires Fiber Optic Cables - MMSDT-05-24-L-06.00-S-K
MMSDT-05-24-L-06.00-S-K
Cables, Wires Fiber Optic Cables - MMSDT-05-24-L-06.00-S-K MMSDT-05-24-L-06.00-S-K
Manufacturer: Samtec Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 969636-MMSDT-05-24-L -06.00-S-K Packaging: Bulk Color: Black Connector Type: Discrete Wire Termination: Crimp Gender: Female Cable Length: 152 mm Number of Pins: 10 Categories: Cables, Wires Fiber Optic Cables Popularity: Low Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Shortage RoHS: Compliant Radiation Hardening: No Wire/Cable Type: Discrete

Manufacturer: Samtec Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 969636-MMSDT-05-24-L-06.00-S-K
Packaging: Bulk
Color: Black
Connector Type: Discrete Wire
Termination: Crimp
Gender: Female
Cable Length: 152 mm
Number of Pins: 10
Categories: Cables, Wires Fiber Optic Cables
Popularity: Low
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Shortage
RoHS: Compliant
Radiation Hardening: No
Wire/Cable Type: Discrete

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Fiber Optic Cables
Product Number MMSDT-05-24-L-06.00-S-K
Product Name Cables, Wires Fiber Optic Cables - MMSDT-05-24-L-06.00-S-K
Unlock Full Specs
to access all available technical data

Similar Products

Fiber Patch Cord, High Power Density, 500-2100 nm, F-MFC, 3 m, FC. - F-MFC-C-3FC - Newport MKS
Specs
Fiber Mode Multimode
Core Size 550 µm (21.65 mils)
Connector Type FC; FC/UPC
View Details
Fiber Optic Retractile Cord - 116 - BRIM Electronics, Inc.
Specs
Cable Type Simplex; Duplex (optional feature)
Fiber Mode SingleMode
Core Size 900 µm (35.43 mils)
View Details
Optical waveguide Cables and Wires -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Cable Diameter 6 mm (0.2362 inch)
Bending Radius 80 mm (3.15 inch)
Operating Temperature 0 to 70 C (32 to 158 F)
View Details