Samtec Inc. Cable Assemblies MMSD-25-20C-L-75.00-S-K

Description
Mini-Mate Cable Assembly, Teflon Cable,
Request a Quote Datasheet
Description
Mini-Mate Cable Assembly, Teflon Cable,
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assemblies - MMSD-25-20C-L-75.00-S-K - Powell Electronics, Inc.
Swedesboro, NJ, United States
Cable Assemblies
MMSD-25-20C-L-75.00-S-K
Cable Assemblies MMSD-25-20C-L-75.00-S-K
Mini-Mate Cable Assembly, Teflon Cable,

Mini-Mate Cable Assembly, Teflon Cable,

Buy Now
Cable Assy, 50P Idc Rcpt-Free End, 1.9M; Connector To Connector Samtec - 99Y8981 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, 50P Idc Rcpt-Free End, 1.9M; Connector To Connector Samtec
99Y8981
Cable Assy, 50P Idc Rcpt-Free End, 1.9M; Connector To Connector Samtec 99Y8981
CABLE ASSY, 50P IDC RCPT-FREE END, 1.9M; Connector to Connector:IDC Receptacle to Free End; No. of Positions:50Position s; Connector Pitch:2.54mm; No. of Rows:2 Row; Cable Length - Metric:1.9m; Cable Length - Imperial:75" RoHS Compliant: Yes

CABLE ASSY, 50P IDC RCPT-FREE END, 1.9M; Connector to Connector:IDC Receptacle to Free End; No. of Positions:50Positions; Connector Pitch:2.54mm; No. of Rows:2 Row; Cable Length - Metric:1.9m; Cable Length - Imperial:75" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number MMSD-25-20C-L-75.00-S-K 99Y8981
Product Name Cable Assemblies Cable Assy, 50P Idc Rcpt-Free End, 1.9M; Connector To Connector Samtec
Cable Length 6.23 ft (19 dm)
Unlock Full Specs
to access all available technical data

Similar Products

I/O Cable Assemblies - RG9412 - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Application Automotive; Instrumentation and Control; Instrumentation, Security, Storage and Communication
Cable Shielding No Shielding
Gender Male-Female
View Details
USB 2.0 A Male to USB 2.0 Micro B Male Right Angle, Black color, 28/24AWG, 3FT Length - 3021078-03 - Qualtek Electronics Corp.
Specs
Application Computer
Product Type USB
Cable Length 3 ft (9.14 dm)
View Details
4 suppliers