Samtec Inc. Cable Assemblies MMSD-20-20-L-08.00-S-K

Description
Mini-Mate Cable Assembly, Teflon Cable,
Request a Quote Datasheet
Description
Mini-Mate Cable Assembly, Teflon Cable,
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assemblies - MMSD-20-20-L-08.00-S-K - Powell Electronics, Inc.
Swedesboro, NJ, United States
Cable Assemblies
MMSD-20-20-L-08.00-S-K
Cable Assemblies MMSD-20-20-L-08.00-S-K
Mini-Mate Cable Assembly, Teflon Cable,

Mini-Mate Cable Assembly, Teflon Cable,

Buy Now
Cable Assy, 40P Idc Rcpt-Free End, 203Mm; Connector To Connector Samtec - 85W2713 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, 40P Idc Rcpt-Free End, 203Mm; Connector To Connector Samtec
85W2713
Cable Assy, 40P Idc Rcpt-Free End, 203Mm; Connector To Connector Samtec 85W2713
CABLE ASSY, 40P IDC RCPT-FREE END, 203MM; Connector to Connector:IDC Receptacle to Free End; No. of Positions:40Position s; Connector Pitch:2.54mm; No. of Rows:2 Row; Cable Length - Metric:203mm; Cable Length - Imperial:8" RoHS Compliant: Yes

CABLE ASSY, 40P IDC RCPT-FREE END, 203MM; Connector to Connector:IDC Receptacle to Free End; No. of Positions:40Positions; Connector Pitch:2.54mm; No. of Rows:2 Row; Cable Length - Metric:203mm; Cable Length - Imperial:8" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number MMSD-20-20-L-08.00-S-K 85W2713
Product Name Cable Assemblies Cable Assy, 40P Idc Rcpt-Free End, 203Mm; Connector To Connector Samtec
Cable Length 0.6660 ft (2.03 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
Overmolded Cable Assemblies, SABmed S-Cable -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Cable Shielding Braid
Cable Length 9.84 ft (30 dm)
Connector Type Lemo male connector, 6 pole, overmoulded
View Details
Mini-SAS - 10111837-P020002LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 6.56 ft (20 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details