Samtec Inc. Connector, Stacking, Header, 20Pos, 2Row; Pitch Spacing Samtec LTH-010-01-G-D-A-K-TR

Description
CONNECTOR, STACKING, HEADER, 20POS, 2ROW; Pitch Spacing:0.5mm; No. of Rows:2Rows; No. of Contacts:20Contacts; Contact Material:Beryllium Copper; Contact Plating:Gold Plated Contacts; Product Range:LTH Series; Gender:Header RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, STACKING, HEADER, 20POS, 2ROW; Pitch Spacing:0.5mm; No. of Rows:2Rows; No. of Contacts:20Contacts; Contact Material:Beryllium Copper; Contact Plating:Gold Plated Contacts; Product Range:LTH Series; Gender:Header RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Stacking, Header, 20Pos, 2Row; Pitch Spacing Samtec - 54W1172 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Stacking, Header, 20Pos, 2Row; Pitch Spacing Samtec
54W1172
Connector, Stacking, Header, 20Pos, 2Row; Pitch Spacing Samtec 54W1172
CONNECTOR, STACKING, HEADER, 20POS, 2ROW; Pitch Spacing:0.5mm; No. of Rows:2Rows; No. of Contacts:20Contacts; Contact Material:Beryllium Copper; Contact Plating:Gold Plated Contacts; Product Range:LTH Series; Gender:Header RoHS Compliant: Yes

CONNECTOR, STACKING, HEADER, 20POS, 2ROW; Pitch Spacing:0.5mm; No. of Rows:2Rows; No. of Contacts:20Contacts; Contact Material:Beryllium Copper; Contact Plating:Gold Plated Contacts; Product Range:LTH Series; Gender:Header RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 54W1172
Product Name Connector, Stacking, Header, 20Pos, 2Row; Pitch Spacing Samtec
Product Type IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

Shorting Plug .400
Keystone Electronics Corp.
Specs
RoHS Compliant RoHS Compliant
Contact Plating Gold; Gold Plate
View Details
Discrete Sockets - 1730909 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Mounting Solder
View Details
QN-Series: Accelerated life testing solution -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Product Type IC Socket
Socket Type QFNL; Test
Contacts Pitch 0.3500 mm (0.0138 inches)
View Details
Headers & Wire Housings - G125-FS11605L0R - Powell Electronics, Inc.
Specs
Product Type IC Headers
Mounting SMT
View Details