TE Connectivity Triaxal Cable, 30Awg, White, Per Ft; Coaxial Cable Type Te Connectivity 10598-30-9X

Description
TRIAXAL CABLE, 30AWG, WHITE, PER FT; Coaxial Cable Type:-; Wire Gauge:30AWG; No. of Max Strands x Strand Size:7 x 38AWG; Impedance:95ohm; Reel Length (Imperial):-; Reel Length (Metric):-; External Diameter:3.89mm; Jacket Color:White RoHS Compliant: Yes
Datasheet
Description
TRIAXAL CABLE, 30AWG, WHITE, PER FT; Coaxial Cable Type:-; Wire Gauge:30AWG; No. of Max Strands x Strand Size:7 x 38AWG; Impedance:95ohm; Reel Length (Imperial):-; Reel Length (Metric):-; External Diameter:3.89mm; Jacket Color:White RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Triaxal Cable, 30Awg, White, Per Ft; Coaxial Cable Type Te Connectivity - 21T4816 - Newark, An Avnet Company
Chicago, IL, United States
Triaxal Cable, 30Awg, White, Per Ft; Coaxial Cable Type Te Connectivity
21T4816
Triaxal Cable, 30Awg, White, Per Ft; Coaxial Cable Type Te Connectivity 21T4816
TRIAXAL CABLE, 30AWG, WHITE, PER FT; Coaxial Cable Type:-; Wire Gauge:30AWG; No. of Max Strands x Strand Size:7 x 38AWG; Impedance:95ohm; Reel Length (Imperial):-; Reel Length (Metric):-; External Diameter:3.89mm; Jacket Color:White RoHS Compliant: Yes

TRIAXAL CABLE, 30AWG, WHITE, PER FT; Coaxial Cable Type:-; Wire Gauge:30AWG; No. of Max Strands x Strand Size:7 x 38AWG; Impedance:95ohm; Reel Length (Imperial):-; Reel Length (Metric):-; External Diameter:3.89mm; Jacket Color:White RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 21T4816
Product Name Triaxal Cable, 30Awg, White, Per Ft; Coaxial Cable Type Te Connectivity
Cable Type Coaxial; Triaxial
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Rotary System Cable, Type 7, Zinc Barrel to Stainless Ball - AC-CAH0-7-1000-031 - Southco
Specs
Application Instrumentation and Control
Cable Length 3.28 ft (10 dm)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
Stability Cables - SP-24-MM-48-LP - Maury Microwave
Specs
Application RF
Connector Type 2.4mm
View Details