PIC Wire & Cable 50 Ohm TNC Straight Plug 150108

Description
PIC Wire & Cable has an extensive line of high-quality 50-ohm coax connectors and contacts for its cable offering, including TNC, BNC, N, HN, C, SMA, ARINC, M39029 and D-Sub connectors. In addition, PIC has many innovative connectors that improve termination, installation, maintenance and reliability. To ensure proper field installation, termination instructions and crimp die sets are available for most connectors.
Request a Quote
Description
PIC Wire & Cable has an extensive line of high-quality 50-ohm coax connectors and contacts for its cable offering, including TNC, BNC, N, HN, C, SMA, ARINC, M39029 and D-Sub connectors. In addition, PIC has many innovative connectors that improve termination, installation, maintenance and reliability. To ensure proper field installation, termination instructions and crimp die sets are available for most connectors.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 150108 is a 50 Ohm TNC straight plug connector for coaxial cable, designed for use up to 12 GHz with a maximum insertion loss of 0.20 dB at that frequency. It features a brass body and ferrule, beryllium copper outer contact, and gold-plated center contact, with TFE fluorocarbon insulation and a silicone rubber gasket. The connector is rated for 500 V(rms) operating voltage and 1500 V(rms) dielectric withstand voltage, and operates from -65°C to +165°C. It weighs 21.09 grams and complies with RoHS standards. Installation requires the M22520/1-01 tool and includes a 1.5-inch piece of Raychem ATUM heat shrink for strain relief and moisture protection.

Datasheet Summary
Powered by GS/AI

The 150108 is a 50 Ohm TNC straight plug connector for coaxial cable, designed for use up to 12 GHz with a maximum insertion loss of 0.20 dB at that frequency. It features a brass body and ferrule, beryllium copper outer contact, and gold-plated center contact, with TFE fluorocarbon insulation and a silicone rubber gasket. The connector is rated for 500 V(rms) operating voltage and 1500 V(rms) dielectric withstand voltage, and operates from -65°C to +165°C. It weighs 21.09 grams and complies with RoHS standards. Installation requires the M22520/1-01 tool and includes a 1.5-inch piece of Raychem ATUM heat shrink for strain relief and moisture protection.

Suppliers

Company
Product
Description
Supplier Links
50 Ohm TNC Straight Plug - 150108 - PIC Wire & Cable
Waukesha, WI, United States
50 Ohm TNC Straight Plug
150108
50 Ohm TNC Straight Plug 150108
PIC Wire & Cable has an extensive line of high-quality 50-ohm coax connectors and contacts for its cable offering, including TNC, BNC, N, HN, C, SMA, ARINC, M39029 and D-Sub connectors. In addition, PIC has many innovative connectors that improve termination, installation, maintenance and reliability. To ensure proper field installation, termination instructions and crimp die sets are available for most connectors.

PIC Wire & Cable has an extensive line of high-quality 50-ohm coax connectors and contacts for its cable offering, including TNC, BNC, N, HN, C, SMA, ARINC, M39029 and D-Sub connectors. In addition, PIC has many innovative connectors that improve termination, installation, maintenance and reliability. To ensure proper field installation, termination instructions and crimp die sets are available for most connectors.

Supplier's Site Datasheet

Technical Specifications

  PIC Wire & Cable
Product Category Electrical Connectors
Product Number 150108
Product Name 50 Ohm TNC Straight Plug
Geometry Straight
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm TNC Straight Plug - 111161 - PIC Wire & Cable
Specs
Geometry Straight
View Details
ARINC Size 5 Socket 50 ohm Connectors - 190703 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; RF and Microwave Connector
Geometry Straight
Termination Crimp
View Details
50 Ohm N Connector, N Inline Jack - 190524 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Termination Crimp
Coupling Threaded
View Details