SBE® 320/SBX® 350 DIN Standard Silver Plated Primary Power Wire Contacts for 2/0 AWG (70 mm²) are silver-plated copper contacts designed for crimp termination, with a crimp barrel outer diameter compliant with DIN standard tooling. Each part is sold as a pair, with two units shipped per order. These contacts are compatible with SBE® 320 and SBX® 350 housings and support up to 550 amperes per pole at 600 V AC/DC. They are rated for 10,000 mating cycles and operate within a temperature range of -40°C to 105°C. The contact material is silver-plated copper, with a maximum mated contact resistance of 0.05 milliohms for the 350 MCM size, though specific resistance for 2/0 AWG is not stated. The contact dimensions are A: 2.74 in (69.60 mm), B: 0.68 in (17.27 mm), C: 0.51 in (12.95 mm), and D: 0.79 in (20.07 mm).
SBE®320/SBX® 350 DIN Standard Silver Plated Primary Power Wire Contacts 2/0 AWG .70 mm² Pair
CONT.70MM SBEX320/350 (Pair) RoHS Compliant: Yes
HEAVY DUTY POWER CONNECTOR, SBEX320/350, .70MM CONTACT SET, 2/0AWG, 2.74IN OVERALL LENGTH . FREE 2 YEAR RADWELL WARRANTY
| Anderson Power Products | Powell Electronics, Inc. | Newark, An Avnet Company | Radwell International | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 1341G2 | 1341G2 | 53H8464 | 124027516 |
| Product Name | SBE ® 320/SBX ® 350 DIN Standard Silver Plated Primary Power Wire Contacts 2/0 AWG | Contacts | Cont.70Mm Sbex320/350 (Pair) Rohs Compliant Anderson Power Products | Connector/Terminal/Pin |
| Connector Type | DIN Connector |