Samtec Inc. Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins IPL1-105-01-F-D-K

Description
Win Source Part Number: 1382315-IPL1-105-01- F-D-K Category: Connectors, Interconnects>Rectan gular Connectors>Headers, Male Pins Series: Mini Mate® IPL1 Number of Positions: 10 Connector Type: Header Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 2 Termination: Solder Fastening Type: Locking Ramp Package: Tube Contact Material: Phosphor Bronze Voltage Rating: 675VAC, 954VDC Material Flammability Rating: UL94 V-0 Standard Package: 40 pcs Insulation Material: Liquid Crystal Polymer (LCP) Style: Board to Cable/Wire Pitch - Mating: 0.100" (2.54mm) Contact Finish - Mating: Gold Contact Finish Thickness - Mating: 3.00µin (0.076µm) Contact Finish - Post: Tin Insulation Color: Natural Mounting Type: Through Hole Shrouding: Shrouded - 4 Wall Row Spacing - Mating: 0.100" (2.54mm) Contact Length - Post: 0.120" (3.05mm) Insulation Height: 0.320" (8.13mm) Contact Shape: Square Temperature Range - Operating: -55°C ~ 125°C Contact Length - Mating: 0.215" (5.46mm) ECCN: EAR99 Fake Threat In the Open Market: 40 pct. REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: Samtec Inc. Base Product Number: IPL1-105 California Prop 65: Warning Information Moisture Sensitivity Level (MSL): 1 (Unlimited)
Request a Quote Datasheet
Description
Win Source Part Number: 1382315-IPL1-105-01- F-D-K Category: Connectors, Interconnects>Rectan gular Connectors>Headers, Male Pins Series: Mini Mate® IPL1 Number of Positions: 10 Connector Type: Header Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 2 Termination: Solder Fastening Type: Locking Ramp Package: Tube Contact Material: Phosphor Bronze Voltage Rating: 675VAC, 954VDC Material Flammability Rating: UL94 V-0 Standard Package: 40 pcs Insulation Material: Liquid Crystal Polymer (LCP) Style: Board to Cable/Wire Pitch - Mating: 0.100" (2.54mm) Contact Finish - Mating: Gold Contact Finish Thickness - Mating: 3.00µin (0.076µm) Contact Finish - Post: Tin Insulation Color: Natural Mounting Type: Through Hole Shrouding: Shrouded - 4 Wall Row Spacing - Mating: 0.100" (2.54mm) Contact Length - Post: 0.120" (3.05mm) Insulation Height: 0.320" (8.13mm) Contact Shape: Square Temperature Range - Operating: -55°C ~ 125°C Contact Length - Mating: 0.215" (5.46mm) ECCN: EAR99 Fake Threat In the Open Market: 40 pct. REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: Samtec Inc. Base Product Number: IPL1-105 California Prop 65: Warning Information Moisture Sensitivity Level (MSL): 1 (Unlimited)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins - 1382315-IPL1-105-01-F-D-K - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
1382315-IPL1-105-01-F-D-K
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins 1382315-IPL1-105-01-F-D-K
Win Source Part Number: 1382315-IPL1-105-01- F-D-K Category: Connectors, Interconnects>Rectan gular Connectors>Headers, Male Pins Series: Mini Mate® IPL1 Number of Positions: 10 Connector Type: Header Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 2 Termination: Solder Fastening Type: Locking Ramp Package: Tube Contact Material: Phosphor Bronze Voltage Rating: 675VAC, 954VDC Material Flammability Rating: UL94 V-0 Standard Package: 40 pcs Insulation Material: Liquid Crystal Polymer (LCP) Style: Board to Cable/Wire Pitch - Mating: 0.100" (2.54mm) Contact Finish - Mating: Gold Contact Finish Thickness - Mating: 3.00µin (0.076µm) Contact Finish - Post: Tin Insulation Color: Natural Mounting Type: Through Hole Shrouding: Shrouded - 4 Wall Row Spacing - Mating: 0.100" (2.54mm) Contact Length - Post: 0.120" (3.05mm) Insulation Height: 0.320" (8.13mm) Contact Shape: Square Temperature Range - Operating: -55°C ~ 125°C Contact Length - Mating: 0.215" (5.46mm) ECCN: EAR99 Fake Threat In the Open Market: 40 pct. REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: Samtec Inc. Base Product Number: IPL1-105 California Prop 65: Warning Information Moisture Sensitivity Level (MSL): 1 (Unlimited)

Win Source Part Number: 1382315-IPL1-105-01-F-D-K
Category: Connectors, Interconnects>Rectangular Connectors>Headers, Male Pins
Series: Mini Mate® IPL1
Number of Positions: 10
Connector Type: Header
Contact Type: Male Pin
Number of Positions Loaded: All
Number of Rows: 2
Termination: Solder
Fastening Type: Locking Ramp
Package: Tube
Contact Material: Phosphor Bronze
Voltage Rating: 675VAC, 954VDC
Material Flammability Rating: UL94 V-0
Standard Package: 40 pcs
Insulation Material: Liquid Crystal Polymer (LCP)
Style: Board to Cable/Wire
Pitch - Mating: 0.100" (2.54mm)
Contact Finish - Mating: Gold
Contact Finish Thickness - Mating: 3.00µin (0.076µm)
Contact Finish - Post: Tin
Insulation Color: Natural
Mounting Type: Through Hole
Shrouding: Shrouded - 4 Wall
Row Spacing - Mating: 0.100" (2.54mm)
Contact Length - Post: 0.120" (3.05mm)
Insulation Height: 0.320" (8.13mm)
Contact Shape: Square
Temperature Range - Operating: -55°C ~ 125°C
Contact Length - Mating: 0.215" (5.46mm)
ECCN: EAR99
Fake Threat In the Open Market: 40 pct.
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Mfr: Samtec Inc.
Base Product Number: IPL1-105
California Prop 65: Warning Information
Moisture Sensitivity Level (MSL): 1 (Unlimited)

Buy Now Datasheet
Pin Header, 10Pos, 2Row, 2.54Mm, Tht Rohs Compliant Samtec - 68AJ1722 - Newark, An Avnet Company
Chicago, IL, United States
Pin Header, 10Pos, 2Row, 2.54Mm, Tht Rohs Compliant Samtec
68AJ1722
Pin Header, 10Pos, 2Row, 2.54Mm, Tht Rohs Compliant Samtec 68AJ1722
PIN HEADER, 10POS, 2ROW, 2.54MM, THT ROHS COMPLIANT: YES

PIN HEADER, 10POS, 2ROW, 2.54MM, THT ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Win Source Electronics Newark, An Avnet Company
Product Category IC Interconnect Components IC Interconnect Components
Product Number 1382315-IPL1-105-01-F-D-K 68AJ1722
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins Pin Header, 10Pos, 2Row, 2.54Mm, Tht Rohs Compliant Samtec
Product Type IC Headers IC Headers
Mounting Through-Hole; Through Hole
Voltage Rating 675 volts
Operating Temperature -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Headers & Wire Housings - 102394-6 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
.030
Specs
Product Type PCB Pins
RoHS Compliant RoHS Compliant
Mounting Swage
View Details
Headers & Wire Housings - B5740-212-F-D-2 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
773 Series CSP/FBGA Devices -  - Sensata Technologies
Sensata Technologies
Specs
Product Type IC Socket
Contact Resistance 300 milliohms
Operating Temperature 150 C (302 F)
View Details