Win Source Part Number: 1065232-IPBT-104-H1-
Category: Connectors, Interconnects>Rectan
Series: Power Mate® IPBT
Number of Positions: 8
Features: Mating Flange
Connector Type: Header
Contact Type: Male Pin
Number of Positions Loaded: All
Number of Rows: 2
Termination: Solder
Fastening Type: Locking Ramp
Package: Tube
Contact Material: Copper Alloy
Voltage Rating: 400VAC, 565VDC
Material Flammability Rating: UL94 V-0
Standard Package: 1
Insulation Material: Liquid Crystal Polymer (LCP)
Style: Board to Board or Cable
Pitch - Mating: 0.165" (4.20mm)
Contact Finish - Mating: Tin
Contact Finish - Post: Tin
Insulation Color: Black
Mounting Type: Through Hole, Right Angle
Shrouding: Shrouded - 4 Wall
Row Spacing - Mating: 0.165" (4.20mm)
Contact Length - Post: 0.147" (3.73mm)
Insulation Height: 0.424" (10.77mm)
Contact Shape: Square
Temperature Range - Operating: -55°C ~ 105°C
Contact Length - Mating: 0.260" (6.60mm)
Alternative Parts (Cross-Reference): IPBS-102-01-T-D; IPBT-102-H1-T-D-RA; IPBT-102-H1-T-D; 75757-5421; 0462071004; 46207-1104IPBT-104H1
ECCN: EAR99
Fake Threat In the Open Market: 54 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Mfr: Samtec Inc.
Other Names: SAM8817,IPBT-104-H1-
Base Product Number: IPBT-104
| Win Source Electronics | |
|---|---|
| Product Category | IC Interconnect Components |
| Product Number | 1065232-IPBT-104-H1-T-D-RA-GP |
| Product Name | Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins |
| Product Type | IC Headers |
| Mounting | Through-Hole; Through Hole, Right Angle |
| Voltage Rating | 400 volts |