Samtec Inc. Connector, Header, 10Pos, 1Row, 2.54Mm; Idc Connector Type Samtec IMS-10-T

Description
CONNECTOR, HEADER, 10POS, 1ROW, 2.54MM; IDC Connector Type:Board In Connector; Contact Gender:-; Pitch Spacing:2.54mm; No. of Rows:1 Row; No. of Contacts:10Contacts; Connector Mounting:Cable Mount, Through Hole Mount; Gender:Header RoHS Compliant: Yes
Description
CONNECTOR, HEADER, 10POS, 1ROW, 2.54MM; IDC Connector Type:Board In Connector; Contact Gender:-; Pitch Spacing:2.54mm; No. of Rows:1 Row; No. of Contacts:10Contacts; Connector Mounting:Cable Mount, Through Hole Mount; Gender:Header RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Connector, Header, 10Pos, 1Row, 2.54Mm is an IDC connector type designed for board-in applications. It features a pitch spacing of 2.54 mm and is configured with 10 contacts in a single row. The insulator material is black glass-filled polyester, and the connector is available with various plating options, including gold over nickel or tin over copper. This connector supports a temperature range of -20°C to +105°C for rainbow cables and -40°C to +105°C for gray cables. It has a current rating of 3.4 A per pin for certain configurations and a contact resistance of 15 mΩ. The connector is RoHS compliant and is suitable for through-hole mounting. It is compatible with a variety of mating connectors, making it versatile for different applications. Engineers should consider this product for projects requiring reliable connections in compact spaces, particularly where IDC technology is preferred.

Datasheet Summary
Powered by GS/AI

The Connector, Header, 10Pos, 1Row, 2.54Mm is an IDC connector type designed for board-in applications. It features a pitch spacing of 2.54 mm and is configured with 10 contacts in a single row. The insulator material is black glass-filled polyester, and the connector is available with various plating options, including gold over nickel or tin over copper. This connector supports a temperature range of -20°C to +105°C for rainbow cables and -40°C to +105°C for gray cables. It has a current rating of 3.4 A per pin for certain configurations and a contact resistance of 15 mΩ. The connector is RoHS compliant and is suitable for through-hole mounting. It is compatible with a variety of mating connectors, making it versatile for different applications. Engineers should consider this product for projects requiring reliable connections in compact spaces, particularly where IDC technology is preferred.

Suppliers

Company
Product
Description
Supplier Links
Connector, Header, 10Pos, 1Row, 2.54Mm; Idc Connector Type Samtec - 85T4801 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 10Pos, 1Row, 2.54Mm; Idc Connector Type Samtec
85T4801
Connector, Header, 10Pos, 1Row, 2.54Mm; Idc Connector Type Samtec 85T4801
CONNECTOR, HEADER, 10POS, 1ROW, 2.54MM; IDC Connector Type:Board In Connector; Contact Gender:-; Pitch Spacing:2.54mm; No. of Rows:1 Row; No. of Contacts:10Contacts; Connector Mounting:Cable Mount, Through Hole Mount; Gender:Header RoHS Compliant: Yes

CONNECTOR, HEADER, 10POS, 1ROW, 2.54MM; IDC Connector Type:Board In Connector; Contact Gender:-; Pitch Spacing:2.54mm; No. of Rows:1 Row; No. of Contacts:10Contacts; Connector Mounting:Cable Mount, Through Hole Mount; Gender:Header RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 85T4801
Product Name Connector, Header, 10Pos, 1Row, 2.54Mm; Idc Connector Type Samtec
Product Type IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

DIL Sockets - 1613634 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Socket Type 1
View Details
.025
Specs
Product Type PCB Pins
RoHS Compliant RoHS Compliant
Mounting Swage
View Details
Mini SIM Card PCB Mount Socket - 80440GGH-061-134L - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Push Rod (Left)
Number of Contacts 6
View Details
Elastomeric PCB Connectors - ZEBRA® Dummy Elastomeric Connector - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
View Details