Amphenol Communications Solutions Backplane Conn, Header, 96Pos, 12Row; Product Range Amphenol Communications Solutions 10156109-102LF

Description
BACKPLANE CONN, HEADER, 96POS, 12ROW; Product Range:FCI Minitek Board-In Series; No. of Contacts:96Contacts; Pitch Spacing:2mm; Gender:Header; Contact Termination Type:Press Fit; No. of Rows:12Rows; Row Pitch:1.4mm RoHS Compliant: Yes
Datasheet
Description
BACKPLANE CONN, HEADER, 96POS, 12ROW; Product Range:FCI Minitek Board-In Series; No. of Contacts:96Contacts; Pitch Spacing:2mm; Gender:Header; Contact Termination Type:Press Fit; No. of Rows:12Rows; Row Pitch:1.4mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Backplane Conn, Header, 96Pos, 12Row; Product Range Amphenol Communications Solutions - 54AH4430 - Newark, An Avnet Company
Chicago, IL, United States
Backplane Conn, Header, 96Pos, 12Row; Product Range Amphenol Communications Solutions
54AH4430
Backplane Conn, Header, 96Pos, 12Row; Product Range Amphenol Communications Solutions 54AH4430
BACKPLANE CONN, HEADER, 96POS, 12ROW; Product Range:FCI Minitek Board-In Series; No. of Contacts:96Contacts; Pitch Spacing:2mm; Gender:Header; Contact Termination Type:Press Fit; No. of Rows:12Rows; Row Pitch:1.4mm RoHS Compliant: Yes

BACKPLANE CONN, HEADER, 96POS, 12ROW; Product Range:FCI Minitek Board-In Series; No. of Contacts:96Contacts; Pitch Spacing:2mm; Gender:Header; Contact Termination Type:Press Fit; No. of Rows:12Rows; Row Pitch:1.4mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 54AH4430
Product Name Backplane Conn, Header, 96Pos, 12Row; Product Range Amphenol Communications Solutions
Product Type IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

Conn, Header, 2Pos, 1Row, 2.54Mm Rohs Compliant Amphenol Communications Solutions - 29AK9769 - Newark, An Avnet Company
Specs
Product Type IC Headers
RoHS Compliant RoHS Compliant
View Details
PCB Headers & Receptacles - 102618-6 - TE Connectivity
Specs
Mounting Through-Hole; Board Mount
Current Rating 3 amps
Insulation Resistance 5000 Mohms
View Details
2 suppliers
Mini SIM Card PCB Mount Socket - 80440GFH-061-128L - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Hinge
Number of Contacts 6
View Details
Discrete Sockets - 1730835 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Contact Plating Tin
View Details