Samtec Inc. Cable Assembly, Idc, Ribbon, 10 Position, 12.5; Connector Type A Samtec IDSS-10-S-12.50-ST8

Description
CABLE ASSEMBLY, IDC, RIBBON, 10 POSITION, 12.5"; Connector Type A:IDC Receptacle; Connector Type B:Free End; No. of Positions:10Position s; Cable Length - Imperial:12.5"; Cable Length - Metric:318mm; Connector Pitch:2.54mm RoHS Compliant: Yes
Datasheet
Description
CABLE ASSEMBLY, IDC, RIBBON, 10 POSITION, 12.5"; Connector Type A:IDC Receptacle; Connector Type B:Free End; No. of Positions:10Position s; Cable Length - Imperial:12.5"; Cable Length - Metric:318mm; Connector Pitch:2.54mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assembly, Idc, Ribbon, 10 Position, 12.5; Connector Type A Samtec - 23T4082 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assembly, Idc, Ribbon, 10 Position, 12.5; Connector Type A Samtec
23T4082
Cable Assembly, Idc, Ribbon, 10 Position, 12.5; Connector Type A Samtec 23T4082
CABLE ASSEMBLY, IDC, RIBBON, 10 POSITION, 12.5"; Connector Type A:IDC Receptacle; Connector Type B:Free End; No. of Positions:10Position s; Cable Length - Imperial:12.5"; Cable Length - Metric:318mm; Connector Pitch:2.54mm RoHS Compliant: Yes

CABLE ASSEMBLY, IDC, RIBBON, 10 POSITION, 12.5"; Connector Type A:IDC Receptacle; Connector Type B:Free End; No. of Positions:10Positions; Cable Length - Imperial:12.5"; Cable Length - Metric:318mm; Connector Pitch:2.54mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 23T4082
Product Name Cable Assembly, Idc, Ribbon, 10 Position, 12.5; Connector Type A Samtec
Cable Length 1.04 ft (3.18 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Resolver cable - NEBM-M23G12-E-15-N-S1G9 - Festo Corporation
Specs
Cable Length 49.21 ft (150 dm)
Connector Type M23x1
Rated Temperature -50 to 80 C (-58 to 176 F)
View Details
50 Ohm SMA-Male to N-Male Test Cable - C50SMNM - Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 to 4 ft (6.1 to 12.19 dm)
Connector Type SMA-Male, N-Male
View Details
Standard Cable Assemblies - Bx6SM-BeN4(XX)-Bx6PM - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PT06A-10-6P
View Details
USB 2.0 A Male to USB 2.0 Mini B Male Down Angle, Black color, 28/24AWG, 3FT Length - 3021100-03 - Qualtek Electronics Corp.
Specs
Application Computer
Product Type USB
Cable Length 3 ft (9.14 dm)
View Details
2 suppliers