Samtec Inc. Cable Assy, Idc Rcpt-Free End, 4Pos, 20; Connector To Connector Samtec IDSS-04-S-20.00

Description
CABLE ASSY, IDC RCPT-FREE END, 4POS, 20"; Connector to Connector:IDC Receptacle to Free End; No. of Positions:4Positions ; Cable Length - Imperial:20"; Cable Length - Metric:508mm; Connector Pitch:2.54mm; Product Range:IDSS Series RoHS Compliant: Yes
Datasheet
Description
CABLE ASSY, IDC RCPT-FREE END, 4POS, 20"; Connector to Connector:IDC Receptacle to Free End; No. of Positions:4Positions ; Cable Length - Imperial:20"; Cable Length - Metric:508mm; Connector Pitch:2.54mm; Product Range:IDSS Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assy, Idc Rcpt-Free End, 4Pos, 20; Connector To Connector Samtec - 71R4324 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Idc Rcpt-Free End, 4Pos, 20; Connector To Connector Samtec
71R4324
Cable Assy, Idc Rcpt-Free End, 4Pos, 20; Connector To Connector Samtec 71R4324
CABLE ASSY, IDC RCPT-FREE END, 4POS, 20"; Connector to Connector:IDC Receptacle to Free End; No. of Positions:4Positions ; Cable Length - Imperial:20"; Cable Length - Metric:508mm; Connector Pitch:2.54mm; Product Range:IDSS Series RoHS Compliant: Yes

CABLE ASSY, IDC RCPT-FREE END, 4POS, 20"; Connector to Connector:IDC Receptacle to Free End; No. of Positions:4Positions; Cable Length - Imperial:20"; Cable Length - Metric:508mm; Connector Pitch:2.54mm; Product Range:IDSS Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 71R4324
Product Name Cable Assy, Idc Rcpt-Free End, 4Pos, 20; Connector To Connector Samtec
Cable Length 1.67 ft (5.08 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Special and adapter cables - M12 - VFB-SK8P/4P-M12-S-G-2,5M-BK-2-X-A-4 -  - Schmersal Inc.
Specs
Application Instrumentation and Control
Cable Length 8.2 ft (25 dm)
Rated Temperature -25 to 85 C (-13 to 185 F)
View Details
Self-regulating heating cable PSB - self regulating heating cable psb - BARTEC
Specs
Rated Temperature -48.33 to 18.33 C (-55 to 65 F)
View Details
Cable Assembly - 6049A03 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
Connector Type BNC
View Details
BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Application Instrumentation and Control (optional feature); Medical; Networking (optional feature)
Standards / Certifications ISO; USP Class VI
View Details