Qualtek Electronics Corp. Power, Line Cables and Extension Cords 364019-01

Description
9.84' (3.00m) Power Cord Black CEE 7/7 To IEC 320-C13 H05VV-F
Request a Quote Datasheet
Description
9.84' (3.00m) Power Cord Black CEE 7/7 To IEC 320-C13 H05VV-F
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power, Line Cables and Extension Cords - Q1045-ND - DigiKey
Thief River Falls, MN, United States
Power, Line Cables and Extension Cords
Q1045-ND
Power, Line Cables and Extension Cords Q1045-ND
9.84' (3.00m) Power Cord Black CEE 7/7 To IEC 320-C13 H05VV-F

9.84' (3.00m) Power Cord Black CEE 7/7 To IEC 320-C13 H05VV-F

Buy Now Datasheet
Cable Assemblies - Power, Line Cables and Extension Cords - 364019-01 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Power, Line Cables and Extension Cords
364019-01
Cable Assemblies - Power, Line Cables and Extension Cords 364019-01
CRD CEE 7/VII - IEC320-C13 9.84'

CRD CEE 7/VII - IEC320-C13 9.84'

Supplier's Site
Power Cord, Cee 7/7 Plug-Iec C13, 3M; Connector To Connector Qualtek Electronics - 37AC2327 - Newark, An Avnet Company
Chicago, IL, United States
Power Cord, Cee 7/7 Plug-Iec C13, 3M; Connector To Connector Qualtek Electronics
37AC2327
Power Cord, Cee 7/7 Plug-Iec C13, 3M; Connector To Connector Qualtek Electronics 37AC2327
POWER CORD, CEE 7/7 PLUG-IEC C13, 3M; Connector to Connector:CEE 7/7 Plug to IEC 60320 C13; Cable Length - Metric:3m; Current Rating:10A; Voltage Rating:250V; Jacket Color:Black; Product Range:-; Cable Length - Imperial:118" RoHS Compliant: Yes

POWER CORD, CEE 7/7 PLUG-IEC C13, 3M; Connector to Connector:CEE 7/7 Plug to IEC 60320 C13; Cable Length - Metric:3m; Current Rating:10A; Voltage Rating:250V; Jacket Color:Black; Product Range:-; Cable Length - Imperial:118" RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number Q1045-ND 364019-01 37AC2327
Product Name Power, Line Cables and Extension Cords Cable Assemblies - Power, Line Cables and Extension Cords Power Cord, Cee 7/7 Plug-Iec C13, 3M; Connector To Connector Qualtek Electronics
Cable Shielding No Shielding No Shielding; Unshielded
Cable Length 9.84 ft (29.99 dm) 9.84 ft (29.99 dm) 9.84 ft (30 dm)
Connector Type CEE 7/7 CEE 7/7 Plug to IEC 60320 C13
Unlock Full Specs
to access all available technical data

Similar Products

Plug socket with cable - KMEB-1-230AC-5 - Festo Corporation
Specs
Cable Length 16.4 ft (50 dm)
Connector Type Form C as per DIN EN 175301-803 3-pin Socket, angled
Rated Temperature -20 to 80 C (-4 to 176 F)
View Details
2 suppliers
Cable Assemblies - Coaxial Cables (RF) - C50SMNM.2 - Acme Chip Technology Co., Limited
Specs
Cable Length 2 ft (6.1 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
Standard Cable Assemblies - Bx4S-BeP4(XX)-Bx6P - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PT06A-10-6P
View Details
Power, Line Cables and Extension Cords - 189-370025-01-ND - DigiKey
Specs
Cable Shielding No Shielding
Cable Length 5.91 ft (18.01 dm)
Connector Type BS1363A
View Details