Samtec Inc. Cable Assy, Idc Rcpt-Free End, 3Pos, 5; Connector To Connector Samtec IDSS-03-S-05.00-ST4

Description
CABLE ASSY, IDC RCPT-FREE END, 3POS, 5"; Connector to Connector:IDC Receptacle to Free End; No. of Positions:3Positions ; Cable Length - Imperial:5"; Cable Length - Metric:127mm; Connector Pitch:2.54mm; Product Range:IDSS Series RoHS Compliant: Yes
Datasheet
Description
CABLE ASSY, IDC RCPT-FREE END, 3POS, 5"; Connector to Connector:IDC Receptacle to Free End; No. of Positions:3Positions ; Cable Length - Imperial:5"; Cable Length - Metric:127mm; Connector Pitch:2.54mm; Product Range:IDSS Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assy, Idc Rcpt-Free End, 3Pos, 5; Connector To Connector Samtec - 25R2600 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Idc Rcpt-Free End, 3Pos, 5; Connector To Connector Samtec
25R2600
Cable Assy, Idc Rcpt-Free End, 3Pos, 5; Connector To Connector Samtec 25R2600
CABLE ASSY, IDC RCPT-FREE END, 3POS, 5"; Connector to Connector:IDC Receptacle to Free End; No. of Positions:3Positions ; Cable Length - Imperial:5"; Cable Length - Metric:127mm; Connector Pitch:2.54mm; Product Range:IDSS Series RoHS Compliant: Yes

CABLE ASSY, IDC RCPT-FREE END, 3POS, 5"; Connector to Connector:IDC Receptacle to Free End; No. of Positions:3Positions; Cable Length - Imperial:5"; Cable Length - Metric:127mm; Connector Pitch:2.54mm; Product Range:IDSS Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 25R2600
Product Name Cable Assy, Idc Rcpt-Free End, 3Pos, 5; Connector To Connector Samtec
Cable Length 0.4167 ft (1.27 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Connecting cable - NEBC-S1G25-K-5.0-N-S1G25 - Festo Corporation
Specs
Cable Length 16.4 ft (50 dm)
Connector Type Plug, straight Sub-D/Sub-D 25-pin
View Details
2 suppliers
50 Ohm SMA-Male to N-Male Test Cable - C50SMNM - Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 to 4 ft (6.1 to 12.19 dm)
Connector Type SMA-Male, N-Male
View Details
Standard Cable Assemblies - Bx6S-BeP4(XX)-Bx6P - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PT06A-10-6P
View Details
Power, Line Cables and Extension Cords - Q410-ND - DigiKey
Specs
Cable Shielding No Shielding
Cable Length 5.91 ft (18.01 dm)
Connector Type SEV 1011, 3 pos
View Details
2 suppliers