Samtec Inc. Cable Assy, Idc Rcpt-Free End, 2Pos, 6; Connector To Connector Samtec IDSS-02-S-06.00-ST4

Description
CABLE ASSY, IDC RCPT-FREE END, 2POS, 6"; Connector to Connector:IDC Receptacle to Free End; No. of Positions:2Positions ; Cable Length - Imperial:6"; Cable Length - Metric:152.4mm; Connector Pitch:2.54mm; Product Range:IDSS Series RoHS Compliant: Yes
Datasheet
Description
CABLE ASSY, IDC RCPT-FREE END, 2POS, 6"; Connector to Connector:IDC Receptacle to Free End; No. of Positions:2Positions ; Cable Length - Imperial:6"; Cable Length - Metric:152.4mm; Connector Pitch:2.54mm; Product Range:IDSS Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assy, Idc Rcpt-Free End, 2Pos, 6; Connector To Connector Samtec - 04X5139 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Idc Rcpt-Free End, 2Pos, 6; Connector To Connector Samtec
04X5139
Cable Assy, Idc Rcpt-Free End, 2Pos, 6; Connector To Connector Samtec 04X5139
CABLE ASSY, IDC RCPT-FREE END, 2POS, 6"; Connector to Connector:IDC Receptacle to Free End; No. of Positions:2Positions ; Cable Length - Imperial:6"; Cable Length - Metric:152.4mm; Connector Pitch:2.54mm; Product Range:IDSS Series RoHS Compliant: Yes

CABLE ASSY, IDC RCPT-FREE END, 2POS, 6"; Connector to Connector:IDC Receptacle to Free End; No. of Positions:2Positions; Cable Length - Imperial:6"; Cable Length - Metric:152.4mm; Connector Pitch:2.54mm; Product Range:IDSS Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 04X5139
Product Name Cable Assy, Idc Rcpt-Free End, 2Pos, 6; Connector To Connector Samtec
Cable Length 0.5000 ft (1.52 dm)
Unlock Full Specs
to access all available technical data

Similar Products

I/O Cable Assemblies - RG8219 - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Application Automotive; Instrumentation and Control; Instrumentation, Security, Storage and Communication
Cable Shielding No Shielding
Connector Type RJ-45; Half pitch 68
View Details
USB 3.0 A Male to USB 3.0 A Male, Black color, 30/30/24AWG, 1M Length - 3023001-01M - Qualtek Electronics Corp.
Specs
Application Computer
Product Type USB
Cable Length 3.28 ft (10 dm)
View Details
5 suppliers
Twisted Pair Cable - 066671-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
2 suppliers
Zebra Scanner Charging Cable - Coiled USB-C Fast Charging Solution by AGOZ - AG-COILAC_ZBR-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-C
View Details