Samtec Inc. Cable Assy, Idc Rcpt-Rcpt, 72Pos, 15; Connector To Connector Samtec IDSD-36-D-15.00-G

Description
CABLE ASSY, IDC RCPT-RCPT, 72POS, 15"; Connector to Connector:IDC Receptacle to IDC Receptacle; No. of Positions:72Position s; Cable Length - Imperial:15"; Cable Length - Metric:381mm; Connector Pitch:2.54mm; Product Range:IDSD SeriesRoHS Compliant: Yes
Datasheet
Description
CABLE ASSY, IDC RCPT-RCPT, 72POS, 15"; Connector to Connector:IDC Receptacle to IDC Receptacle; No. of Positions:72Position s; Cable Length - Imperial:15"; Cable Length - Metric:381mm; Connector Pitch:2.54mm; Product Range:IDSD SeriesRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assy, Idc Rcpt-Rcpt, 72Pos, 15; Connector To Connector Samtec - 18W6428 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Idc Rcpt-Rcpt, 72Pos, 15; Connector To Connector Samtec
18W6428
Cable Assy, Idc Rcpt-Rcpt, 72Pos, 15; Connector To Connector Samtec 18W6428
CABLE ASSY, IDC RCPT-RCPT, 72POS, 15"; Connector to Connector:IDC Receptacle to IDC Receptacle; No. of Positions:72Position s; Cable Length - Imperial:15"; Cable Length - Metric:381mm; Connector Pitch:2.54mm; Product Range:IDSD SeriesRoHS Compliant: Yes

CABLE ASSY, IDC RCPT-RCPT, 72POS, 15"; Connector to Connector:IDC Receptacle to IDC Receptacle; No. of Positions:72Positions; Cable Length - Imperial:15"; Cable Length - Metric:381mm; Connector Pitch:2.54mm; Product Range:IDSD SeriesRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 18W6428
Product Name Cable Assy, Idc Rcpt-Rcpt, 72Pos, 15; Connector To Connector Samtec
Cable Length 1.25 ft (3.81 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Pre-wired cable - M8 - 8-pole - A-K8P-M8-S-G-5M-BK-2-X-A-4 -  - Schmersal Inc.
Specs
Application Instrumentation and Control
Cable Length 16.4 ft (50 dm)
Rated Temperature -25 to 85 C (-13 to 185 F)
View Details
Cable Assembly - 6089A05 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
Connector Type BNC; BNC plug,Coaxial,PVC jacket (RG174),black,output cable
View Details
Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Application Automotive (optional feature); Camera / Imaging (optional feature); Instrumentation and Control (optional feature); Computer (optional feature); Medical (optional feature); Networking (optional feature); Power Cable (optional feature); Telecommunications (optional feature); Video (optional feature)
View Details