Qualtek Electronics Corp. Power, Line Cables and Extension Cords 233080-06

Description
10.00' (3.05m) Power Cord Gray NEMA 5-15P To IEC 320-C19 SJT
Request a Quote Datasheet
Description
10.00' (3.05m) Power Cord Gray NEMA 5-15P To IEC 320-C19 SJT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power, Line Cables and Extension Cords - Q954-ND - DigiKey
Thief River Falls, MN, United States
Power, Line Cables and Extension Cords
Q954-ND
Power, Line Cables and Extension Cords Q954-ND
10.00' (3.05m) Power Cord Gray NEMA 5-15P To IEC 320-C19 SJT

10.00' (3.05m) Power Cord Gray NEMA 5-15P To IEC 320-C19 SJT

Buy Now Datasheet
Cable Assemblies - Power, Line Cables and Extension Cords - 233080-06 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Power, Line Cables and Extension Cords
233080-06
Cable Assemblies - Power, Line Cables and Extension Cords 233080-06
CRD 12AWG NEMA5-15P - 320C19 10'

CRD 12AWG NEMA5-15P - 320C19 10'

Supplier's Site
Power Cord, 5-15P/iec C19, 3.05M, 15A; Connector Type A Qualtek Electronics - 83T3565 - Newark, An Avnet Company
Chicago, IL, United States
Power Cord, 5-15P/iec C19, 3.05M, 15A; Connector Type A Qualtek Electronics
83T3565
Power Cord, 5-15P/iec C19, 3.05M, 15A; Connector Type A Qualtek Electronics 83T3565
POWER CORD, 5-15P/IEC C19, 3.05M, 15A; Connector Type A:NEMA 5-15P Hospital Grade; Connector Type B:IEC 60320 C19; Cable Length - Metric:3.05m; Current Rating:15A; Voltage Rating:125VAC; Jacket Color:Grey; Product Range:- RoHS Compliant: Yes

POWER CORD, 5-15P/IEC C19, 3.05M, 15A; Connector Type A:NEMA 5-15P Hospital Grade; Connector Type B:IEC 60320 C19; Cable Length - Metric:3.05m; Current Rating:15A; Voltage Rating:125VAC; Jacket Color:Grey; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number Q954-ND 233080-06 83T3565
Product Name Power, Line Cables and Extension Cords Cable Assemblies - Power, Line Cables and Extension Cords Power Cord, 5-15P/iec C19, 3.05M, 15A; Connector Type A Qualtek Electronics
Cable Length 10 ft (30.48 dm) 10 ft (30.48 dm) 10.01 ft (30.5 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Standard Cable - Model SAC-212 - A.H. Systems Inc.
Specs
Application RF
Product Type Patch; RG-58
Cable Type Coaxial
View Details
Power, Line Cables and Extension Cords - Q132-ND - DigiKey
Specs
Cable Shielding No Shielding
Cable Length 10 ft (30.48 dm)
Connector Type NEMA 5-15P
View Details
4 suppliers