Samtec Inc. Cable Assy, Idc Rcpt-Rcpt, 72Pos, 8; Connector To Connector Samtec IDSD-36-D-08.00-G

Description
CABLE ASSY, IDC RCPT-RCPT, 72POS, 8"; Connector to Connector:IDC Receptacle to IDC Receptacle; No. of Positions:72Position s; Cable Length - Imperial:8"; Cable Length - Metric:203mm; Connector Pitch:2.54mm; Product Range:IDSD Series RoHS Compliant: Yes
Datasheet
Description
CABLE ASSY, IDC RCPT-RCPT, 72POS, 8"; Connector to Connector:IDC Receptacle to IDC Receptacle; No. of Positions:72Position s; Cable Length - Imperial:8"; Cable Length - Metric:203mm; Connector Pitch:2.54mm; Product Range:IDSD Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assy, Idc Rcpt-Rcpt, 72Pos, 8; Connector To Connector Samtec - 18W6411 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Idc Rcpt-Rcpt, 72Pos, 8; Connector To Connector Samtec
18W6411
Cable Assy, Idc Rcpt-Rcpt, 72Pos, 8; Connector To Connector Samtec 18W6411
CABLE ASSY, IDC RCPT-RCPT, 72POS, 8"; Connector to Connector:IDC Receptacle to IDC Receptacle; No. of Positions:72Position s; Cable Length - Imperial:8"; Cable Length - Metric:203mm; Connector Pitch:2.54mm; Product Range:IDSD Series RoHS Compliant: Yes

CABLE ASSY, IDC RCPT-RCPT, 72POS, 8"; Connector to Connector:IDC Receptacle to IDC Receptacle; No. of Positions:72Positions; Cable Length - Imperial:8"; Cable Length - Metric:203mm; Connector Pitch:2.54mm; Product Range:IDSD Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 18W6411
Product Name Cable Assy, Idc Rcpt-Rcpt, 72Pos, 8; Connector To Connector Samtec
Cable Length 0.6660 ft (2.03 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Micro Coaxial Cable Assemblies -  - Rego Electronics Inc.
Specs
Application Computer; Medical; Networking; IP Camera, Rugged notebook PC, Industrial Cell Phone, Equipment, Instrumentation
Cable Type Flat Cable
View Details
Honeywell Mobile Computer Wall Charger - USB-A to USB-C Charging Cable and Adapter by AGOZ - AQC18W_HW-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-A to USB-C
View Details