Samtec Inc. Cable, Idc Rcpt-Free End, 70Pos, 10; Connector To Connector Samtec IDSD-35-S-10.00-G

Description
CABLE, IDC RCPT-FREE END, 70POS, 10"; Connector to Connector:IDC Receptacle to Free End; No. of Positions:70Position s; Cable Length - Imperial:10"; Cable Length - Metric:254mm; Connector Pitch:2.54mm; Product Range:IDSD Series RoHS Compliant: Yes
Datasheet
Description
CABLE, IDC RCPT-FREE END, 70POS, 10"; Connector to Connector:IDC Receptacle to Free End; No. of Positions:70Position s; Cable Length - Imperial:10"; Cable Length - Metric:254mm; Connector Pitch:2.54mm; Product Range:IDSD Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable, Idc Rcpt-Free End, 70Pos, 10; Connector To Connector Samtec - 18W6385 - Newark, An Avnet Company
Chicago, IL, United States
Cable, Idc Rcpt-Free End, 70Pos, 10; Connector To Connector Samtec
18W6385
Cable, Idc Rcpt-Free End, 70Pos, 10; Connector To Connector Samtec 18W6385
CABLE, IDC RCPT-FREE END, 70POS, 10"; Connector to Connector:IDC Receptacle to Free End; No. of Positions:70Position s; Cable Length - Imperial:10"; Cable Length - Metric:254mm; Connector Pitch:2.54mm; Product Range:IDSD Series RoHS Compliant: Yes

CABLE, IDC RCPT-FREE END, 70POS, 10"; Connector to Connector:IDC Receptacle to Free End; No. of Positions:70Positions; Cable Length - Imperial:10"; Cable Length - Metric:254mm; Connector Pitch:2.54mm; Product Range:IDSD Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 18W6385
Product Name Cable, Idc Rcpt-Free End, 70Pos, 10; Connector To Connector Samtec
Cable Length 0.8333 ft (2.54 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Connecting cables - M12 - Power - M12 Power - V-SK4P-M12P-S-G-15M-BK-2-X-T-4 -  - Schmersal Inc.
Specs
Application Instrumentation and Control
Cable Length 49.21 ft (150 dm)
Rated Temperature -30 to 90 C (-22 to 194 F)
View Details
Cable Assembly - 6812A20 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
View Details
Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Application Automotive (optional feature); Camera / Imaging (optional feature); Instrumentation and Control (optional feature); Computer (optional feature); Medical (optional feature); Networking (optional feature); Power Cable (optional feature); Telecommunications (optional feature); Video (optional feature)
View Details