Samtec Inc. Cable Assy, Idc Rcpt-Rcpt, 70Pos, 10; Connector To Connector Samtec IDSD-35-D-10.00-G

Description
CABLE ASSY, IDC RCPT-RCPT, 70POS, 10"; Connector to Connector:IDC Receptacle to IDC Receptacle; No. of Positions:70Position s; Cable Length - Imperial:10"; Cable Length - Metric:254mm; Connector Pitch:2.54mm; Product Range:IDSD SeriesRoHS Compliant: Yes
Datasheet
Description
CABLE ASSY, IDC RCPT-RCPT, 70POS, 10"; Connector to Connector:IDC Receptacle to IDC Receptacle; No. of Positions:70Position s; Cable Length - Imperial:10"; Cable Length - Metric:254mm; Connector Pitch:2.54mm; Product Range:IDSD SeriesRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assy, Idc Rcpt-Rcpt, 70Pos, 10; Connector To Connector Samtec - 18W6376 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Idc Rcpt-Rcpt, 70Pos, 10; Connector To Connector Samtec
18W6376
Cable Assy, Idc Rcpt-Rcpt, 70Pos, 10; Connector To Connector Samtec 18W6376
CABLE ASSY, IDC RCPT-RCPT, 70POS, 10"; Connector to Connector:IDC Receptacle to IDC Receptacle; No. of Positions:70Position s; Cable Length - Imperial:10"; Cable Length - Metric:254mm; Connector Pitch:2.54mm; Product Range:IDSD SeriesRoHS Compliant: Yes

CABLE ASSY, IDC RCPT-RCPT, 70POS, 10"; Connector to Connector:IDC Receptacle to IDC Receptacle; No. of Positions:70Positions; Cable Length - Imperial:10"; Cable Length - Metric:254mm; Connector Pitch:2.54mm; Product Range:IDSD SeriesRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 18W6376
Product Name Cable Assy, Idc Rcpt-Rcpt, 70Pos, 10; Connector To Connector Samtec
Cable Length 0.8333 ft (2.54 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Mini SAS HD 4i Cable Assemblies - SFF-8643 - Rego Electronics Inc.
Specs
Application Computer
Product Type SAS Cable; ATA / SATA
View Details
Power, Line Cables and Extension Cords - 189-533009-01-ND - DigiKey
Specs
Cable Shielding No Shielding
Cable Length 10 ft (30.48 dm)
Connector Type NEMA 5-15P
View Details
Honeywell Mobile Computer Wall Charger - USB-A to USB-C Charging Cable and Adapter by AGOZ - AQC18W_HW-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-A to USB-C
View Details