Samtec Inc. Cable Assy, Idc Rcpt-Rcpt, 70Pos, 6; Connector To Connector Samtec IDSD-35-D-06.00-G

Description
CABLE ASSY, IDC RCPT-RCPT, 70POS, 6"; Connector to Connector:IDC Receptacle to IDC Receptacle; No. of Positions:70Position s; Cable Length - Imperial:6"; Cable Length - Metric:152mm; Connector Pitch:2.54mm; Product Range:IDSD Series RoHS Compliant: Yes
Datasheet
Description
CABLE ASSY, IDC RCPT-RCPT, 70POS, 6"; Connector to Connector:IDC Receptacle to IDC Receptacle; No. of Positions:70Position s; Cable Length - Imperial:6"; Cable Length - Metric:152mm; Connector Pitch:2.54mm; Product Range:IDSD Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assy, Idc Rcpt-Rcpt, 70Pos, 6; Connector To Connector Samtec - 18W6370 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Idc Rcpt-Rcpt, 70Pos, 6; Connector To Connector Samtec
18W6370
Cable Assy, Idc Rcpt-Rcpt, 70Pos, 6; Connector To Connector Samtec 18W6370
CABLE ASSY, IDC RCPT-RCPT, 70POS, 6"; Connector to Connector:IDC Receptacle to IDC Receptacle; No. of Positions:70Position s; Cable Length - Imperial:6"; Cable Length - Metric:152mm; Connector Pitch:2.54mm; Product Range:IDSD Series RoHS Compliant: Yes

CABLE ASSY, IDC RCPT-RCPT, 70POS, 6"; Connector to Connector:IDC Receptacle to IDC Receptacle; No. of Positions:70Positions; Cable Length - Imperial:6"; Cable Length - Metric:152mm; Connector Pitch:2.54mm; Product Range:IDSD Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 18W6370
Product Name Cable Assy, Idc Rcpt-Rcpt, 70Pos, 6; Connector To Connector Samtec
Cable Length 0.4987 ft (1.52 dm)
Unlock Full Specs
to access all available technical data

Similar Products

13+13 Pos. Male-Female DIL 28 AWG Cable Assembly, 400mm, no Latches - G125-MC22605L0-0400F - Harwin Plc
Specs
Gender Female-Female
Standards / Certifications RoHS
Rated Temperature -65 to 150 C (-85 to 302 F)
View Details
USB 2.0 A Male to USB 2.0 Micro B Male, Black color, 28/28AWG, 1FT Length - 3025033-01 - Qualtek Electronics Corp.
Specs
Application Computer
Product Type USB
Cable Length 1 ft (3.05 dm)
View Details
5 suppliers
BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Application Instrumentation and Control (optional feature); Medical; Networking (optional feature)
Standards / Certifications ISO; USP Class VI
View Details