Samtec Inc. Cable Assy, Idc Rcpt-Rcpt, 70Pos, 5; Connector To Connector Samtec IDSD-35-D-05.00-G

Description
CABLE ASSY, IDC RCPT-RCPT, 70POS, 5"; Connector to Connector:IDC Receptacle to IDC Receptacle; No. of Positions:70Position s; Cable Length - Imperial:5"; Cable Length - Metric:127mm; Connector Pitch:2.54mm; Product Range:IDSD Series RoHS Compliant: Yes
Datasheet
Description
CABLE ASSY, IDC RCPT-RCPT, 70POS, 5"; Connector to Connector:IDC Receptacle to IDC Receptacle; No. of Positions:70Position s; Cable Length - Imperial:5"; Cable Length - Metric:127mm; Connector Pitch:2.54mm; Product Range:IDSD Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assy, Idc Rcpt-Rcpt, 70Pos, 5; Connector To Connector Samtec - 18W6369 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Idc Rcpt-Rcpt, 70Pos, 5; Connector To Connector Samtec
18W6369
Cable Assy, Idc Rcpt-Rcpt, 70Pos, 5; Connector To Connector Samtec 18W6369
CABLE ASSY, IDC RCPT-RCPT, 70POS, 5"; Connector to Connector:IDC Receptacle to IDC Receptacle; No. of Positions:70Position s; Cable Length - Imperial:5"; Cable Length - Metric:127mm; Connector Pitch:2.54mm; Product Range:IDSD Series RoHS Compliant: Yes

CABLE ASSY, IDC RCPT-RCPT, 70POS, 5"; Connector to Connector:IDC Receptacle to IDC Receptacle; No. of Positions:70Positions; Cable Length - Imperial:5"; Cable Length - Metric:127mm; Connector Pitch:2.54mm; Product Range:IDSD Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 18W6369
Product Name Cable Assy, Idc Rcpt-Rcpt, 70Pos, 5; Connector To Connector Samtec
Cable Length 0.4167 ft (1.27 dm)
Unlock Full Specs
to access all available technical data

Similar Products

I/O Cable Assemblies - RG8062 - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Application Automotive; Instrumentation and Control; Instrumentation, Security, Storage and Communication
Cable Shielding No Shielding
Connector Type RJ 6P4C to RJ 6P4C
View Details
Power, Line Cables and Extension Cords - Q411-ND - DigiKey
Specs
Cable Shielding No Shielding
Cable Length 8.2 ft (24.99 dm)
Connector Type SEV 1011, 3 pos
View Details
3 suppliers
Twisted Pair Cable - 062467-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
2 suppliers