Qualtek Electronics Corp. Power, Line Cables and Extension Cords 378001-E01

Description
8.20' (2.50m) Power Cord Black SEV 1011, 3 pos To IEC 320-C13 H05VV-F
Request a Quote Datasheet
Description
8.20' (2.50m) Power Cord Black SEV 1011, 3 pos To IEC 320-C13 H05VV-F
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power, Line Cables and Extension Cords - Q411-ND - DigiKey
Thief River Falls, MN, United States
Power, Line Cables and Extension Cords
Q411-ND
Power, Line Cables and Extension Cords Q411-ND
8.20' (2.50m) Power Cord Black SEV 1011, 3 pos To IEC 320-C13 H05VV-F

8.20' (2.50m) Power Cord Black SEV 1011, 3 pos To IEC 320-C13 H05VV-F

Buy Now Datasheet
Cable Assemblies - Power, Line Cables and Extension Cords - 378001-E01 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Power, Line Cables and Extension Cords
378001-E01
Cable Assemblies - Power, Line Cables and Extension Cords 378001-E01
CORD SEV 1011 3 POS - C13 8.20'

CORD SEV 1011 3 POS - C13 8.20'

Supplier's Site
Power Cord, Sev 1011-Iec C13, 2.5M, 10A; Connector Type A Qualtek Electronics - 17B6742 - Newark, An Avnet Company
Chicago, IL, United States
Power Cord, Sev 1011-Iec C13, 2.5M, 10A; Connector Type A Qualtek Electronics
17B6742
Power Cord, Sev 1011-Iec C13, 2.5M, 10A; Connector Type A Qualtek Electronics 17B6742
POWER CORD, SEV 1011-IEC C13, 2.5M, 10A; Connector Type A:SEV 1011; Connector Type B:IEC 60320 C13; Cable Length - Metric:2.5m; Current Rating:10A; Voltage Rating:250VAC; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

POWER CORD, SEV 1011-IEC C13, 2.5M, 10A; Connector Type A:SEV 1011; Connector Type B:IEC 60320 C13; Cable Length - Metric:2.5m; Current Rating:10A; Voltage Rating:250VAC; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number Q411-ND 378001-E01 17B6742
Product Name Power, Line Cables and Extension Cords Cable Assemblies - Power, Line Cables and Extension Cords Power Cord, Sev 1011-Iec C13, 2.5M, 10A; Connector Type A Qualtek Electronics
Cable Shielding No Shielding No Shielding; Unshielded
Cable Length 8.2 ft (24.99 dm) 8.2 ft (24.99 dm) 8.2 ft (25 dm)
Connector Type SEV 1011, 3 pos SEV 1011
Unlock Full Specs
to access all available technical data

Similar Products

Connecting cable - KMP4-9P-10-PUR - Festo Corporation
Specs
Cable Length 32.81 ft (100 dm)
Connector Type Sub-D
Rated Temperature -40 to 70 C (-40 to 158 F)
View Details
2 suppliers
EKL Light Serial Resistance Heating Cable - ekl-light - BARTEC
Specs
Rated Temperature -51.11 to 127 C (-60 to 260 F)
View Details