Samtec Inc. Cable Assy, Idc Rcpt-Rcpt, 70Pos, 2; Connector To Connector Samtec IDSD-35-D-02.00-G

Description
CABLE ASSY, IDC RCPT-RCPT, 70POS, 2"; Connector to Connector:IDC Receptacle to IDC Receptacle; No. of Positions:70Position s; Cable Length - Imperial:2"; Cable Length - Metric:51mm; Connector Pitch:2.54mm; Product Range:IDSD Series RoHS Compliant: Yes
Datasheet
Description
CABLE ASSY, IDC RCPT-RCPT, 70POS, 2"; Connector to Connector:IDC Receptacle to IDC Receptacle; No. of Positions:70Position s; Cable Length - Imperial:2"; Cable Length - Metric:51mm; Connector Pitch:2.54mm; Product Range:IDSD Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assy, Idc Rcpt-Rcpt, 70Pos, 2; Connector To Connector Samtec - 18W6365 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Idc Rcpt-Rcpt, 70Pos, 2; Connector To Connector Samtec
18W6365
Cable Assy, Idc Rcpt-Rcpt, 70Pos, 2; Connector To Connector Samtec 18W6365
CABLE ASSY, IDC RCPT-RCPT, 70POS, 2"; Connector to Connector:IDC Receptacle to IDC Receptacle; No. of Positions:70Position s; Cable Length - Imperial:2"; Cable Length - Metric:51mm; Connector Pitch:2.54mm; Product Range:IDSD Series RoHS Compliant: Yes

CABLE ASSY, IDC RCPT-RCPT, 70POS, 2"; Connector to Connector:IDC Receptacle to IDC Receptacle; No. of Positions:70Positions; Cable Length - Imperial:2"; Cable Length - Metric:51mm; Connector Pitch:2.54mm; Product Range:IDSD Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 18W6365
Product Name Cable Assy, Idc Rcpt-Rcpt, 70Pos, 2; Connector To Connector Samtec
Cable Length 0.1673 ft (0.5100 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Pre-wired cable - M8 - 8-pole - A-K8P-M8-S-W-10M-BK-2-X-A-4 (V2) -  - Schmersal Inc.
Specs
Application Instrumentation and Control
Cable Length 32.81 ft (100 dm)
Rated Temperature -30 to 90 C (-22 to 194 F)
View Details
EKL Light Serial Resistance Heating Cable - ekl-light - BARTEC
Specs
Rated Temperature -51.11 to 127 C (-60 to 260 F)
View Details
Cable Assembly - 6003A10 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
View Details
BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Application Instrumentation and Control (optional feature); Medical; Networking (optional feature)
Standards / Certifications ISO; USP Class VI
View Details