Samtec Inc. Cable, Idc Rcpt-Free End, 68Pos, 20; Connector To Connector Samtec IDSD-34-S-20.00-G

Description
CABLE, IDC RCPT-FREE END, 68POS, 20"; Connector to Connector:IDC Receptacle to Free End; No. of Positions:68Position s; Cable Length - Imperial:20"; Cable Length - Metric:508mm; Connector Pitch:2.54mm; Product Range:IDSD Series RoHS Compliant: Yes
Datasheet
Description
CABLE, IDC RCPT-FREE END, 68POS, 20"; Connector to Connector:IDC Receptacle to Free End; No. of Positions:68Position s; Cable Length - Imperial:20"; Cable Length - Metric:508mm; Connector Pitch:2.54mm; Product Range:IDSD Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable, Idc Rcpt-Free End, 68Pos, 20; Connector To Connector Samtec - 18W6361 - Newark, An Avnet Company
Chicago, IL, United States
Cable, Idc Rcpt-Free End, 68Pos, 20; Connector To Connector Samtec
18W6361
Cable, Idc Rcpt-Free End, 68Pos, 20; Connector To Connector Samtec 18W6361
CABLE, IDC RCPT-FREE END, 68POS, 20"; Connector to Connector:IDC Receptacle to Free End; No. of Positions:68Position s; Cable Length - Imperial:20"; Cable Length - Metric:508mm; Connector Pitch:2.54mm; Product Range:IDSD Series RoHS Compliant: Yes

CABLE, IDC RCPT-FREE END, 68POS, 20"; Connector to Connector:IDC Receptacle to Free End; No. of Positions:68Positions; Cable Length - Imperial:20"; Cable Length - Metric:508mm; Connector Pitch:2.54mm; Product Range:IDSD Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 18W6361
Product Name Cable, Idc Rcpt-Free End, 68Pos, 20; Connector To Connector Samtec
Cable Length 1.67 ft (5.08 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Pre-wired cable - M8 - 8-pole - A-K8P-M8-S-G-2M-BK-2-X-A-4 -  - Schmersal Inc.
Specs
Application Instrumentation and Control
Cable Length 6.56 ft (20 dm)
Rated Temperature -25 to 85 C (-13 to 185 F)
View Details
Cable Assembly - 6483A09 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
View Details
BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Application Instrumentation and Control (optional feature); Medical; Networking (optional feature)
Standards / Certifications ISO; USP Class VI
View Details