Samtec Inc. Cable, Idc Rcpt-Free End, 68Pos, 12; Connector To Connector Samtec IDSD-34-S-12.00-G

Description
CABLE, IDC RCPT-FREE END, 68POS, 12"; Connector to Connector:IDC Receptacle to Free End; No. of Positions:68Position s; Cable Length - Imperial:12"; Cable Length - Metric:305mm; Connector Pitch:2.54mm; Product Range:IDSD Series RoHS Compliant: Yes
Datasheet
Description
CABLE, IDC RCPT-FREE END, 68POS, 12"; Connector to Connector:IDC Receptacle to Free End; No. of Positions:68Position s; Cable Length - Imperial:12"; Cable Length - Metric:305mm; Connector Pitch:2.54mm; Product Range:IDSD Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable, Idc Rcpt-Free End, 68Pos, 12; Connector To Connector Samtec - 18W6356 - Newark, An Avnet Company
Chicago, IL, United States
Cable, Idc Rcpt-Free End, 68Pos, 12; Connector To Connector Samtec
18W6356
Cable, Idc Rcpt-Free End, 68Pos, 12; Connector To Connector Samtec 18W6356
CABLE, IDC RCPT-FREE END, 68POS, 12"; Connector to Connector:IDC Receptacle to Free End; No. of Positions:68Position s; Cable Length - Imperial:12"; Cable Length - Metric:305mm; Connector Pitch:2.54mm; Product Range:IDSD Series RoHS Compliant: Yes

CABLE, IDC RCPT-FREE END, 68POS, 12"; Connector to Connector:IDC Receptacle to Free End; No. of Positions:68Positions; Cable Length - Imperial:12"; Cable Length - Metric:305mm; Connector Pitch:2.54mm; Product Range:IDSD Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 18W6356
Product Name Cable, Idc Rcpt-Free End, 68Pos, 12; Connector To Connector Samtec
Cable Length 1 ft (3.05 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Connecting cables - M12 - 8-pole - M12 / 8-pole - V-SK8P-M12/M8-S-G-0,5M-BK-2-X-A-4 (V2) -  - Schmersal Inc.
Specs
Application Instrumentation and Control
Cable Length 1.64 ft (5 dm)
Rated Temperature -25 to 85 C (-13 to 185 F)
View Details
EKL Medium Serial Resistance Heating Cable - ekl-medium - BARTEC
Specs
Rated Temperature -51.11 to 127 C (-60 to 260 F)
View Details
Cable Assembly - 6838A03 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
View Details
Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Application Automotive (optional feature); Camera / Imaging (optional feature); Instrumentation and Control (optional feature); Computer (optional feature); Medical (optional feature); Networking (optional feature); Power Cable (optional feature); Telecommunications (optional feature); Video (optional feature)
View Details