Samtec Inc. Cable Assy, Idc Rcpt-Free End, 68Pos, 4; Connector To Connector Samtec IDSD-34-S-04.00-G

Description
CABLE ASSY, IDC RCPT-FREE END, 68POS, 4"; Connector to Connector:IDC Receptacle to Free End; No. of Positions:68Position s; Cable Length - Imperial:4"; Cable Length - Metric:102mm; Connector Pitch:2.54mm; Product Range:IDSD Series RoHS Compliant: Yes
Datasheet
Description
CABLE ASSY, IDC RCPT-FREE END, 68POS, 4"; Connector to Connector:IDC Receptacle to Free End; No. of Positions:68Position s; Cable Length - Imperial:4"; Cable Length - Metric:102mm; Connector Pitch:2.54mm; Product Range:IDSD Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assy, Idc Rcpt-Free End, 68Pos, 4; Connector To Connector Samtec - 18W6350 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Idc Rcpt-Free End, 68Pos, 4; Connector To Connector Samtec
18W6350
Cable Assy, Idc Rcpt-Free End, 68Pos, 4; Connector To Connector Samtec 18W6350
CABLE ASSY, IDC RCPT-FREE END, 68POS, 4"; Connector to Connector:IDC Receptacle to Free End; No. of Positions:68Position s; Cable Length - Imperial:4"; Cable Length - Metric:102mm; Connector Pitch:2.54mm; Product Range:IDSD Series RoHS Compliant: Yes

CABLE ASSY, IDC RCPT-FREE END, 68POS, 4"; Connector to Connector:IDC Receptacle to Free End; No. of Positions:68Positions; Cable Length - Imperial:4"; Cable Length - Metric:102mm; Connector Pitch:2.54mm; Product Range:IDSD Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 18W6350
Product Name Cable Assy, Idc Rcpt-Free End, 68Pos, 4; Connector To Connector Samtec
Cable Length 0.3346 ft (1.02 dm)
Unlock Full Specs
to access all available technical data

Similar Products

UHF Male Test Cable, RG58C/U - 1036 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
View Details
Flexible Coaxial Cable 18 GHz - FC392 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Cable Type Coaxial
Cable Shielding Braid (optional feature)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details