Samtec Inc. Cable Assy, Idc Rcpt-Rcpt, 68Pos, 8; Connector To Connector Samtec IDSD-34-D-08.00-G

Description
CABLE ASSY, IDC RCPT-RCPT, 68POS, 8"; Connector to Connector:IDC Receptacle to IDC Receptacle; No. of Positions:68Position s; Cable Length - Imperial:8"; Cable Length - Metric:203mm; Connector Pitch:2.54mm; Product Range:IDSD Series RoHS Compliant: Yes
Datasheet
Description
CABLE ASSY, IDC RCPT-RCPT, 68POS, 8"; Connector to Connector:IDC Receptacle to IDC Receptacle; No. of Positions:68Position s; Cable Length - Imperial:8"; Cable Length - Metric:203mm; Connector Pitch:2.54mm; Product Range:IDSD Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assy, Idc Rcpt-Rcpt, 68Pos, 8; Connector To Connector Samtec - 18W6329 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Idc Rcpt-Rcpt, 68Pos, 8; Connector To Connector Samtec
18W6329
Cable Assy, Idc Rcpt-Rcpt, 68Pos, 8; Connector To Connector Samtec 18W6329
CABLE ASSY, IDC RCPT-RCPT, 68POS, 8"; Connector to Connector:IDC Receptacle to IDC Receptacle; No. of Positions:68Position s; Cable Length - Imperial:8"; Cable Length - Metric:203mm; Connector Pitch:2.54mm; Product Range:IDSD Series RoHS Compliant: Yes

CABLE ASSY, IDC RCPT-RCPT, 68POS, 8"; Connector to Connector:IDC Receptacle to IDC Receptacle; No. of Positions:68Positions; Cable Length - Imperial:8"; Cable Length - Metric:203mm; Connector Pitch:2.54mm; Product Range:IDSD Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 18W6329
Product Name Cable Assy, Idc Rcpt-Rcpt, 68Pos, 8; Connector To Connector Samtec
Cable Length 0.6660 ft (2.03 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Pre-wired cable - M8 - 8-pole - A-K8P-M8-S-W-5M-BK-2-X-A-4 (V2) -  - Schmersal Inc.
Specs
Application Instrumentation and Control
Cable Length 16.4 ft (50 dm)
Rated Temperature -30 to 90 C (-22 to 194 F)
View Details
Cable Assembly - 6029A09 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
Connector Type BNC; BNC plug,Coaxial,Teflon™ jacket,white,rugged,low outgassing for space applications
View Details
BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Application Instrumentation and Control (optional feature); Medical; Networking (optional feature)
Standards / Certifications ISO; USP Class VI
View Details