Samtec Inc. Cable, Idc Rcpt-Free End, 66Pos, 20; Connector To Connector Samtec IDSD-33-S-20.00-G

Description
CABLE, IDC RCPT-FREE END, 66POS, 20"; Connector to Connector:IDC Receptacle to Free End; No. of Positions:66Position s; Cable Length - Imperial:20"; Cable Length - Metric:508mm; Connector Pitch:2.54mm; Product Range:IDSD Series RoHS Compliant: Yes
Datasheet
Description
CABLE, IDC RCPT-FREE END, 66POS, 20"; Connector to Connector:IDC Receptacle to Free End; No. of Positions:66Position s; Cable Length - Imperial:20"; Cable Length - Metric:508mm; Connector Pitch:2.54mm; Product Range:IDSD Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable, Idc Rcpt-Free End, 66Pos, 20; Connector To Connector Samtec - 18W6306 - Newark, An Avnet Company
Chicago, IL, United States
Cable, Idc Rcpt-Free End, 66Pos, 20; Connector To Connector Samtec
18W6306
Cable, Idc Rcpt-Free End, 66Pos, 20; Connector To Connector Samtec 18W6306
CABLE, IDC RCPT-FREE END, 66POS, 20"; Connector to Connector:IDC Receptacle to Free End; No. of Positions:66Position s; Cable Length - Imperial:20"; Cable Length - Metric:508mm; Connector Pitch:2.54mm; Product Range:IDSD Series RoHS Compliant: Yes

CABLE, IDC RCPT-FREE END, 66POS, 20"; Connector to Connector:IDC Receptacle to Free End; No. of Positions:66Positions; Cable Length - Imperial:20"; Cable Length - Metric:508mm; Connector Pitch:2.54mm; Product Range:IDSD Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 18W6306
Product Name Cable, Idc Rcpt-Free End, 66Pos, 20; Connector To Connector Samtec
Cable Length 1.67 ft (5.08 dm)
Unlock Full Specs
to access all available technical data

Similar Products

I/O Cable Assemblies - RG9037 - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Application Automotive; Instrumentation and Control; Instrumentation, Security, Storage and Communication
Cable Shielding No Shielding
Connector Type BNC; D-SUB 13W3
View Details
POWER CORD - 315086-01 - Heilind Electronics, Inc.
Qualtek Electronics Corp.
View Details
4 suppliers
Zebra Scanner Charging Cable - Coiled USB-C Fast Charging Solution by AGOZ - AG-COILAC_ZBR-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-C
View Details