Qualtek Electronics Corp. POWER CORD 315086-01

Description
POWER CORD
Request a Quote Datasheet
Description
POWER CORD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
POWER CORD - 315086-01 - Heilind Electronics, Inc.
Wilmington, MA, United States
POWER CORD
315086-01
POWER CORD 315086-01
POWER CORD

POWER CORD

Buy Now
Power, Line Cables and Extension Cords - Q991-ND - DigiKey
Thief River Falls, MN, United States
Power, Line Cables and Extension Cords
Q991-ND
Power, Line Cables and Extension Cords Q991-ND
9.84' (3.00m) Power Cord Black IEC 320-C13 To Cable SJT

9.84' (3.00m) Power Cord Black IEC 320-C13 To Cable SJT

Buy Now Datasheet
Power Cord, Iec 60320 C13-Free End, 118; Connector To Connector Qualtek Electronics - 53W7554 - Newark, An Avnet Company
Chicago, IL, United States
Power Cord, Iec 60320 C13-Free End, 118; Connector To Connector Qualtek Electronics
53W7554
Power Cord, Iec 60320 C13-Free End, 118; Connector To Connector Qualtek Electronics 53W7554
POWER CORD, IEC 60320 C13-FREE END, 118"; Connector to Connector:IEC 60320 C13 to Free End; Cable Length - Metric:3m; Current Rating:10A; Voltage Rating:250V; Jacket Color:Black; Product Range:-; Cable Length - Imperial:118" RoHS Compliant: Yes

POWER CORD, IEC 60320 C13-FREE END, 118"; Connector to Connector:IEC 60320 C13 to Free End; Cable Length - Metric:3m; Current Rating:10A; Voltage Rating:250V; Jacket Color:Black; Product Range:-; Cable Length - Imperial:118" RoHS Compliant: Yes

Supplier's Site
Cable Assemblies - Power, Line Cables and Extension Cords - 315086-01 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Power, Line Cables and Extension Cords
315086-01
Cable Assemblies - Power, Line Cables and Extension Cords 315086-01
CRD 18AWG IEC320-C13 - CBL 9.84'

CRD 18AWG IEC320-C13 - CBL 9.84'

Supplier's Site

Technical Specifications

  Heilind Electronics, Inc. DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 315086-01 Q991-ND 53W7554 315086-01
Product Name POWER CORD Power, Line Cables and Extension Cords Power Cord, Iec 60320 C13-Free End, 118; Connector To Connector Qualtek Electronics Cable Assemblies - Power, Line Cables and Extension Cords
Cable Shielding No Shielding No Shielding; Unshielded
Cable Length 9.84 ft (29.99 dm) 9.84 ft (30 dm) 9.84 ft (29.99 dm)
Connector Type IEC 320-C13 IEC 60320 C13 to Free End
Unlock Full Specs
to access all available technical data

Similar Products

QSFP+ - 10114734-2015HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 4.92 ft (15 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Circular Cable Assemblies - 1862-1003-ND - DigiKey
Specs
Cable Shielding No Shielding
Cable Length 3.33 ft (10.15 dm)
Standards / Certifications RoHS
View Details
2 suppliers
System cable - 706-2300/408-200 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 6.56 ft (20 dm)
View Details
3 suppliers
Wire to Board Cables - 2625479 - RS Components, Ltd.
Specs
Cable Type Flat Cable
Cable Length 1.64 ft (5 dm)
Standards / Certifications RoHS
View Details
3 suppliers