Samtec Inc. Cable Assy, Idc Rcpt-Rcpt, 66Pos, 8; Connector To Connector Samtec IDSD-33-D-08.00-G

Description
CABLE ASSY, IDC RCPT-RCPT, 66POS, 8"; Connector to Connector:IDC Receptacle to IDC Receptacle; No. of Positions:66Position s; Cable Length - Imperial:8"; Cable Length - Metric:203mm; Connector Pitch:2.54mm; Product Range:IDSD Series RoHS Compliant: Yes
Datasheet
Description
CABLE ASSY, IDC RCPT-RCPT, 66POS, 8"; Connector to Connector:IDC Receptacle to IDC Receptacle; No. of Positions:66Position s; Cable Length - Imperial:8"; Cable Length - Metric:203mm; Connector Pitch:2.54mm; Product Range:IDSD Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assy, Idc Rcpt-Rcpt, 66Pos, 8; Connector To Connector Samtec - 18W6304 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Idc Rcpt-Rcpt, 66Pos, 8; Connector To Connector Samtec
18W6304
Cable Assy, Idc Rcpt-Rcpt, 66Pos, 8; Connector To Connector Samtec 18W6304
CABLE ASSY, IDC RCPT-RCPT, 66POS, 8"; Connector to Connector:IDC Receptacle to IDC Receptacle; No. of Positions:66Position s; Cable Length - Imperial:8"; Cable Length - Metric:203mm; Connector Pitch:2.54mm; Product Range:IDSD Series RoHS Compliant: Yes

CABLE ASSY, IDC RCPT-RCPT, 66POS, 8"; Connector to Connector:IDC Receptacle to IDC Receptacle; No. of Positions:66Positions; Cable Length - Imperial:8"; Cable Length - Metric:203mm; Connector Pitch:2.54mm; Product Range:IDSD Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 18W6304
Product Name Cable Assy, Idc Rcpt-Rcpt, 66Pos, 8; Connector To Connector Samtec
Cable Length 0.6660 ft (2.03 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Flat Ribbon Cable Assemblies - RG8622 / RG8630 - Rego Electronics Inc.
Specs
Application Instrumentation and Control; Medical; Telecommunications
Cable Type Flat Cable
Cable Shielding No Shielding
View Details
Power, Line Cables and Extension Cords - Q541-ND - DigiKey
Specs
Cable Shielding No Shielding
Cable Length 15 ft (45.72 dm)
Connector Type NEMA 5-15P
View Details
4 suppliers
Clover Flex 4 Charging Cable - USB-A to USB-C Power by AGOZ - AG-UAC_CLVR-FLX4-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-A to USB-C
View Details