Samtec Inc. Cable Assy, Idc Rcpt-Rcpt, 66Pos, 4; Connector To Connector Samtec IDSD-33-D-04.00-G

Description
CABLE ASSY, IDC RCPT-RCPT, 66POS, 4"; Connector to Connector:IDC Receptacle to IDC Receptacle; No. of Positions:66Position s; Cable Length - Imperial:4"; Cable Length - Metric:102mm; Connector Pitch:2.54mm; Product Range:IDSD Series RoHS Compliant: Yes
Datasheet
Description
CABLE ASSY, IDC RCPT-RCPT, 66POS, 4"; Connector to Connector:IDC Receptacle to IDC Receptacle; No. of Positions:66Position s; Cable Length - Imperial:4"; Cable Length - Metric:102mm; Connector Pitch:2.54mm; Product Range:IDSD Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assy, Idc Rcpt-Rcpt, 66Pos, 4; Connector To Connector Samtec - 18W6302 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Idc Rcpt-Rcpt, 66Pos, 4; Connector To Connector Samtec
18W6302
Cable Assy, Idc Rcpt-Rcpt, 66Pos, 4; Connector To Connector Samtec 18W6302
CABLE ASSY, IDC RCPT-RCPT, 66POS, 4"; Connector to Connector:IDC Receptacle to IDC Receptacle; No. of Positions:66Position s; Cable Length - Imperial:4"; Cable Length - Metric:102mm; Connector Pitch:2.54mm; Product Range:IDSD Series RoHS Compliant: Yes

CABLE ASSY, IDC RCPT-RCPT, 66POS, 4"; Connector to Connector:IDC Receptacle to IDC Receptacle; No. of Positions:66Positions; Cable Length - Imperial:4"; Cable Length - Metric:102mm; Connector Pitch:2.54mm; Product Range:IDSD Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 18W6302
Product Name Cable Assy, Idc Rcpt-Rcpt, 66Pos, 4; Connector To Connector Samtec
Cable Length 0.3346 ft (1.02 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Power, Line Cables and Extension Cords - Q407-ND - DigiKey
Specs
Cable Shielding No Shielding
Cable Length 5.91 ft (18.01 dm)
Connector Type AS3112
View Details
3 suppliers
BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Application Instrumentation and Control (optional feature); Medical; Networking (optional feature)
Standards / Certifications ISO; USP Class VI
View Details