Qualtek Electronics Corp. Power, Line Cables and Extension Cords 373008-01

Description
5.91' (1.80m) Power Cord Black AS3112 To Cable H05VV-F
Request a Quote Datasheet
Description
5.91' (1.80m) Power Cord Black AS3112 To Cable H05VV-F
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power, Line Cables and Extension Cords - Q407-ND - DigiKey
Thief River Falls, MN, United States
Power, Line Cables and Extension Cords
Q407-ND
Power, Line Cables and Extension Cords Q407-ND
5.91' (1.80m) Power Cord Black AS3112 To Cable H05VV-F

5.91' (1.80m) Power Cord Black AS3112 To Cable H05VV-F

Buy Now Datasheet
Cable Assemblies - Power, Line Cables and Extension Cords - 373008-01 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Power, Line Cables and Extension Cords
373008-01
Cable Assemblies - Power, Line Cables and Extension Cords 373008-01
CORD AS3112 TO CBL 5.90' BLACK

CORD AS3112 TO CBL 5.90' BLACK

Supplier's Site
Power Cord, As 3112-Free End, 1.8M, 10A; Connector Type A Qualtek Electronics - 02P4787 - Newark, An Avnet Company
Chicago, IL, United States
Power Cord, As 3112-Free End, 1.8M, 10A; Connector Type A Qualtek Electronics
02P4787
Power Cord, As 3112-Free End, 1.8M, 10A; Connector Type A Qualtek Electronics 02P4787
POWER CORD, AS 3112-FREE END, 1.8M, 10A; Connector Type A:Mains Plug, Australia; Connector Type B:Free End; Cable Length - Metric:1.8m; Current Rating:10A; Voltage Rating:250VAC; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

POWER CORD, AS 3112-FREE END, 1.8M, 10A; Connector Type A:Mains Plug, Australia; Connector Type B:Free End; Cable Length - Metric:1.8m; Current Rating:10A; Voltage Rating:250VAC; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number Q407-ND 373008-01 02P4787
Product Name Power, Line Cables and Extension Cords Cable Assemblies - Power, Line Cables and Extension Cords Power Cord, As 3112-Free End, 1.8M, 10A; Connector Type A Qualtek Electronics
Cable Shielding No Shielding No Shielding; Unshielded
Cable Length 5.91 ft (18.01 dm) 5.91 ft (18.01 dm) 5.91 ft (18 dm)
Connector Type AS3112 Mains Plug, Australia
Unlock Full Specs
to access all available technical data