Samtec Inc. Cable Assy, Idc Rcpt-Rcpt, 66Pos, 2; Connector To Connector Samtec IDSD-33-D-02.00-G

Description
CABLE ASSY, IDC RCPT-RCPT, 66POS, 2"; Connector to Connector:IDC Receptacle to IDC Receptacle; No. of Positions:66Position s; Cable Length - Imperial:2"; Cable Length - Metric:51mm; Connector Pitch:2.54mm; Product Range:IDSD Series RoHS Compliant: Yes
Datasheet
Description
CABLE ASSY, IDC RCPT-RCPT, 66POS, 2"; Connector to Connector:IDC Receptacle to IDC Receptacle; No. of Positions:66Position s; Cable Length - Imperial:2"; Cable Length - Metric:51mm; Connector Pitch:2.54mm; Product Range:IDSD Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assy, Idc Rcpt-Rcpt, 66Pos, 2; Connector To Connector Samtec - 18W6299 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Idc Rcpt-Rcpt, 66Pos, 2; Connector To Connector Samtec
18W6299
Cable Assy, Idc Rcpt-Rcpt, 66Pos, 2; Connector To Connector Samtec 18W6299
CABLE ASSY, IDC RCPT-RCPT, 66POS, 2"; Connector to Connector:IDC Receptacle to IDC Receptacle; No. of Positions:66Position s; Cable Length - Imperial:2"; Cable Length - Metric:51mm; Connector Pitch:2.54mm; Product Range:IDSD Series RoHS Compliant: Yes

CABLE ASSY, IDC RCPT-RCPT, 66POS, 2"; Connector to Connector:IDC Receptacle to IDC Receptacle; No. of Positions:66Positions; Cable Length - Imperial:2"; Cable Length - Metric:51mm; Connector Pitch:2.54mm; Product Range:IDSD Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 18W6299
Product Name Cable Assy, Idc Rcpt-Rcpt, 66Pos, 2; Connector To Connector Samtec
Cable Length 0.1673 ft (0.5100 dm)
Unlock Full Specs
to access all available technical data

Similar Products

13+13 Pos. Female DIL 26 AWG Cable Assembly, 1000mm, twisted pair double-end, Screw-Lok - G125-FD12605F1-1000F1 - Harwin Plc
Specs
Cable Type Twisted Pair
Gender Female-Female
Standards / Certifications RoHS
View Details
Power, Line Cables and Extension Cords - Q946-ND - DigiKey
Specs
Cable Shielding No Shielding
Cable Length 4.92 ft (15 dm)
Connector Type IEC 320-C14
View Details
4 suppliers
BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Application Instrumentation and Control (optional feature); Medical; Networking (optional feature)
Standards / Certifications ISO; USP Class VI
View Details